EN
  • EN
  • DE

RF3P0155S1000-10-100R

Part No RF3P0155S1000-10-100R
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 293627-RF3P0155S1000-10-100R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3P0155S1000-10-100R CAD Model

Description

The RF3P0155S1000-10-100R is a precision thick film chip resistor manufactured by KOA Speer. This resistor is designed specifically for Radio Frequency (RF) applications, offering excellent high-frequency characteristics, stability, and reliability. It is widely used in various electronic circuits to provide precise resistance with minimal signal distortion.

Applications:

  • RF Amplifiers: Used for impedance matching, bias setting, and feedback control in RF amplifiers.
  • Wireless Communication Devices: Employed in mobile phones, WLAN devices, Bluetooth modules, and other wireless systems.
  • High-Frequency Filters: Utilized in filter circuits for accurate attenuation and impedance control.
  • Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and network analyzers.
  • Microwave Circuits: Used in microwave oscillators, mixers, and attenuators.

Features:

  • High-Frequency Performance: Optimized for use in high-frequency circuits with minimal parasitic inductance and capacitance.
  • Thick Film Technology: Provides excellent stability and reliability.
  • Small Size: Compact size allows for high-density mounting on circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Stable Resistance: Maintains consistent resistance value over a wide range of operating conditions.

Benefits:

  • Improved Signal Integrity: Minimizes signal distortion and loss in high-frequency circuits.
  • Enhanced Circuit Performance: Provides precise resistance for optimal circuit operation.
  • Increased Reliability: Ensures long-term stability and performance.
  • Reduced Board Space: Allows for compact circuit designs.
  • Environmentally Friendly: Complies with RoHS regulations for environmental protection.

Additional Details:

The RF3P0155S1000-10-100R has a resistance value of 100 ohms with a tolerance of ±1%. It is designed to operate within a specified temperature range, and its power rating is typically a fraction of a watt. The resistor is constructed using a thick film resistive element on a ceramic substrate. It is available in a surface-mount package that is compatible with automated assembly equipment. Proper soldering techniques are crucial for ensuring reliable electrical connection. The resistor is commonly used in circuits requiring precise impedance matching and signal attenuation. Its small size and high-frequency characteristics make it ideal for use in compact wireless devices and high-performance RF circuits.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess