EN
  • EN
  • DE

RD412ETTE2R2J

Part No RD412ETTE2R2J
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 292154-RD412ETTE2R2J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD412ETTE2R2J CAD Model

Description

The RD412ETTE2R2J is a thick film chip resistor manufactured by KOA Speer. It is a surface mount device (SMD) designed for automated assembly on printed circuit boards (PCBs). This resistor provides a specific amount of electrical resistance in a circuit.

Applications

  • Current Limiting: To limit the amount of current flowing through a circuit.
  • Voltage Division: Used in voltage divider circuits to create a desired voltage level.
  • Pull-Up/Pull-Down Resistors: Used to define logic states in digital circuits.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.
  • Shunt Resistors: Used to measure current flow by measuring the voltage drop across the resistor.

Features

  • Resistance Value: 2.2 Ω (2R2J means 2.2 ohms with a tolerance code of J).
  • Tolerance: ±5% (indicated by the 'J' in the part number).
  • Power Rating: Typically 0.1W or 0.063W. Consult the datasheet for the exact rating.
  • Temperature Coefficient of Resistance (TCR): Generally ±200 ppm/°C or better.
  • Surface Mount Package: Designed for automated assembly.

Benefits

  • Accurate Resistance Value: Provides a stable and reliable resistance for accurate circuit operation.
  • Compact Size: Allows for high-density circuit designs.
  • Easy Assembly: Compatible with automated SMT assembly processes.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Reliable Performance: Provides long-term stability and performance.

Additional Details

The RD412ETTE2R2J is typically available in a 0805 or 0603 package size. Please consult the official datasheet for the exact specifications. It is crucial to check the datasheet for the precise power rating, maximum voltage, and operating temperature range. This resistor is widely used in various electronic devices, including consumer electronics, industrial equipment, and automotive applications. Ensure proper soldering techniques are used during assembly. Proper storage of these resistors is also crucial to maintaining their integrity. Always refer to the KOA Speer datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Lowest to $2.8702

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess