EN
  • EN
  • DE

RCS00000C

Part No RCS00000C
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 291519-RCS00000C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCS00000C CAD Model

Description

The RCS00000C is a thick film chip resistor manufactured by KOA Speer Electronics. Chip resistors are fundamental components in electronic circuits, providing a specific resistance value to control current flow and voltage levels. These resistors are designed for surface mount technology (SMT) assembly, allowing for efficient and automated manufacturing processes.

Applications

  • Consumer Electronics: Used in devices like smartphones, tablets, laptops, and televisions.
  • Industrial Equipment: Found in control systems, power supplies, and instrumentation.
  • Automotive Electronics: Employed in engine control units (ECUs), infotainment systems, and safety features.
  • Medical Devices: Integrated into patient monitoring equipment, diagnostic tools, and therapeutic devices.
  • Power Supplies: Provides current limiting and voltage division in power supply circuits.

Features

  • Thick Film Construction: Utilizes a thick film resistive element for stability and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small form factor allows for high-density circuit designs.
  • Wide Resistance Range: Available in various resistance values to meet diverse circuit requirements.
  • High Reliability: Manufactured to withstand harsh environmental conditions and ensure long-term performance.

Benefits

  • Precise Resistance: Provides accurate resistance values for stable circuit operation.
  • Space-Saving: Compact size allows for miniaturization of electronic devices.
  • Automated Assembly: SMT compatibility reduces manufacturing costs and improves efficiency.
  • Durable Performance: Resistant to temperature variations, humidity, and other environmental factors.
  • Versatile Applications: Suitable for a wide range of electronic circuits and devices.

Additional Details

The RCS series resistors from KOA Speer are known for their reliability and performance. Specific technical specifications for the RCS00000C, such as resistance value, tolerance, power rating, and temperature coefficient, can vary depending on the exact configuration. Consult the manufacturer's datasheet for detailed electrical and mechanical characteristics. The resistor body is typically made of a ceramic substrate with a resistive layer and protective coating to ensure durability and stability. These resistors conform to industry standards for RoHS compliance, lead-free construction, and environmental protection.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess