EN
  • EN
  • DE

RBAQ16

Part No RBAQ16
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 290552-RBAQ16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RBAQ16 CAD Model

Description

The RBAQ16 is a current sense resistor manufactured by KOA Speer. These resistors are specifically designed for accurate current measurement in various electronic circuits. Current sense resistors are crucial for monitoring and controlling current flow in applications like power supplies, motor control, and battery management systems.

Applications

  • Power Supplies: Monitors current flow to ensure stable and reliable power delivery.
  • Motor Control: Provides feedback on motor current for precise speed and torque control.
  • Battery Management Systems (BMS): Measures charge and discharge current to optimize battery performance and safety.
  • Overcurrent Protection: Detects excessive current flow and triggers protective measures to prevent damage to components.
  • Inverters: Monitors current in inverter circuits for efficient power conversion.

Features

  • Low Resistance Values: Offers very low resistance values for minimal voltage drop and power dissipation.
  • High Precision: Provides accurate current sensing with tight tolerance.
  • Surface Mount Device (SMD): Compact size for automated assembly.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.
  • High Reliability: Designed for consistent performance under various environmental conditions.

Benefits

  • Accurate Current Measurement: Enables precise monitoring and control of current flow.
  • Minimal Power Loss: Low resistance values minimize power dissipation, improving overall efficiency.
  • Compact Size: Saves valuable board space in miniaturized electronic devices.
  • Easy Assembly: Compatible with automated pick and place equipment.

Relevant Additional Details

While specific values may vary based on resistance and power rating, key parameters include:

  • Resistance Value: Check datasheet, as it varies significantly based on part number derivative
  • Tolerance: Tolerance will vary. Refer to the datasheet.
  • Power Rating: Depends on package size and resistance value; consult the official datasheet.
  • Temperature Coefficient of Resistance (TCR): Critical for current sense resistors; consult the datasheet.
  • Package Size: The RBAQ16 refers to a specific package size. Consult datasheet to confirm the precise size, as this dictates power rating.

Always refer to the official KOA Speer datasheet for RBAQ16 for detailed specifications, including resistance value, tolerance, power rating, and temperature coefficient. The datasheet is crucial for understanding the resistor's performance characteristics in current sensing applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess