EN
  • EN
  • DE

NPR1TTE91LJ

Part No NPR1TTE91LJ
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1163582-NPR1TTE91LJ
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NPR1TTE91LJ CAD Model

Description

The KOA Speer NPR1TTE91LJ is a precision thick film resistor, primarily designed for current sensing and high-precision applications. It offers excellent long-term stability and reliability, making it suitable for various demanding environments.

Applications:

  • Current Sensing: Used in power supplies, motor control circuits, and battery management systems to accurately measure current flow.
  • Voltage Dividers: Employed in precision voltage dividers for signal conditioning and measurement.
  • Feedback Circuits: Incorporated in feedback loops for amplifiers and control systems to improve accuracy and stability.
  • Instrumentation: Found in test and measurement equipment for precise resistance applications.
  • Automotive Electronics: Utilized in automotive control systems for current sensing and voltage regulation.

Features:

  • Thick Film Construction: Provides excellent stability and reliability.
  • Precision Resistance: Offers a tight tolerance on the resistance value for accurate measurements.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over temperature variations.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount soldering techniques.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Accurate Current Sensing: Enables precise current measurements in various electronic circuits.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Long Life: Ensures reliable performance over an extended period of use.
  • Environmentally Friendly: RoHS compliant, reducing the environmental impact.

Additional Details:

The KOA Speer NPR1TTE91LJ resistor has a high-power rating for its size, allowing it to handle significant current levels without compromising performance. Its low TCR ensures that the resistance value remains stable over a wide temperature range. The surface mount design makes it ideal for automated assembly processes, reducing manufacturing time and costs. The resistor is used for applications where accuracy and stability are critical. Its compact size and robust construction make it suitable for use in harsh environments. This resistor is a cost-effective solution for precise current sensing, voltage division, and feedback applications. It is suitable for use in power supplies, motor control circuits, battery management systems, instrumentation, and automotive electronics.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
PLX
Need more? Email Us
QSI
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess