EN
  • EN
  • DE

NPR1TE2002F

Part No NPR1TE2002F
Manufacturer KOA Speer
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082663-NPR1TE2002F
Categories OEM Parts(M-N)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPR1TE2002F CAD Model

Description

The NPR1TE2002F is a thick film chip resistor manufactured by KOA Speer. It is designed for general purpose applications and offers excellent stability and reliability. Chip resistors like the NPR1TE2002F are fundamental components in electronic circuits, providing a specific resistance value to control current flow and voltage levels.

Applications

  • General Purpose Circuits
  • Power Supplies
  • Voltage Dividers
  • Current Limiting Resistors
  • Consumer Electronics

Features

  • Thick Film Technology: Offers good stability and reliability.
  • Compact Size: Small footprint for high-density circuit board designs.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • High Reliability: Robust construction for long-term performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Precise Resistance Value: Ensures accurate circuit performance.
  • Stable Performance: Maintains resistance value under varying operating conditions.
  • Easy to Assemble: Surface mount design simplifies assembly process.
  • Long Lifespan: Provides reliable performance over extended periods.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details

The NPR1TE2002F has a resistance value of 20kΩ with a tolerance of ±1%. The 'TE' in the part number often designates the power rating, which is typically 0.1W (1/10W) for this size of chip resistor. The '2002' indicates the resistance value using EIA-96 coding (200 x 10^2 = 20,000 Ohms). This resistor is designed for surface mount technology (SMT) and is commonly available in a 0603 or 0805 package size. It is crucial to refer to the manufacturer's datasheet for precise specifications, including power rating, voltage rating, temperature coefficient of resistance (TCR), and operating temperature range.

Chip resistors like the NPR1TE2002F are essential for a wide range of electronic devices and circuits. Understanding their characteristics and specifications is crucial for selecting the right component for a specific application.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Texas Instruments
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to €3.9642
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess