EN
  • EN
  • DE

KQ0805TE39NJ

Part No KQ0805TE39NJ
Manufacturer KOA Speer
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971839-KQ0805TE39NJ
Categories Fixed Inductors
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KQ0805TE39NJ CAD Model

Description

The KQ0805TE39NJ is a multilayer ceramic chip inductor manufactured by KOA Speer. This inductor is designed for high-frequency applications where small size and high performance are crucial. KOA Speer is a well-known manufacturer of passive components, and their inductors are used in various electronic devices and circuits.

Applications:

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Employed in mobile phones, Bluetooth modules, and other wireless devices.
  • High-Frequency Filters: Used in filters to attenuate unwanted frequencies and improve signal quality.
  • Oscillators: Integral part of oscillator circuits for generating stable frequency signals.
  • Impedance Matching Networks: Used to match impedance between different circuit stages, maximizing power transfer.

Features:

  • Multilayer Ceramic Construction: Provides high Q-factor and stable performance at high frequencies.
  • Small Size: 0805 case size allows for compact designs in electronic circuits.
  • High Self-Resonant Frequency (SRF): Ensures optimal performance at the intended operating frequency.
  • Tight Tolerance: Provides accurate and consistent inductance values.
  • RoHS Compliant: Compliant with RoHS regulations for environmental protection.

Benefits:

  • Improved Circuit Performance: High Q-factor enhances circuit performance and reduces losses.
  • Compact Design: Small size enables compact and efficient circuit designs.
  • Stable Operation: Consistent electrical characteristics ensure stable operation across various operating conditions.
  • Reliable Performance: Robust construction and materials contribute to long-term reliability.
  • Easy Assembly: Surface mount design facilitates easy assembly using automated equipment.

Additional Details:

The KQ0805TE39NJ has an inductance value of 39 nH (nanohenries). The 0805 case size refers to the physical dimensions of the inductor, which are approximately 2.0 mm x 1.25 mm. The inductor's specifications include the inductance tolerance, Q-factor at a specified frequency, self-resonant frequency, and DC resistance (DCR). These parameters are critical for proper circuit design and can be found in KOA Speer's datasheet. Surface mount technology (SMT) is used for mounting the inductor onto printed circuit boards (PCBs). Proper soldering techniques are essential for ensuring a reliable connection between the inductor and the PCB. The inductor is designed to operate within a specified temperature range, typically from -55°C to +125°C.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4506 $58.5780
315+ $0.3698 $116.4870
485+ $0.3582 $173.7270
670+ $0.3467 $232.2890
865+ $0.3351 $289.8615
1,155+ $0.3005 $347.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess