EN
  • EN
  • DE

KQ0805TE18NJ

Part No KQ0805TE18NJ
Manufacturer KOA Speer
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108431-KQ0805TE18NJ
Categories Fixed Inductors
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KQ0805TE18NJ CAD Model

Description

The KQ0805TE18NJ is a chip inductor manufactured by KOA Speer. It is a surface-mount device (SMD) designed for various high-frequency applications. This inductor is characterized by its small size, high Q-factor, and excellent self-resonant frequency, making it suitable for use in RF circuits and other applications where precise inductance is required.

Applications:

  • RF filters: Used in RF filters to attenuate unwanted frequencies.
  • Impedance matching: Provides impedance matching in RF circuits to maximize power transfer.
  • Oscillators: Employed in oscillators to provide the necessary inductance for oscillation.
  • Wireless communication devices: Used in mobile phones, WLAN devices, and other wireless communication systems.
  • RF chokes: Acts as an RF choke to block high-frequency noise from entering sensitive circuits.

Features:

  • Small size (0805): Compact size allows for high-density board mounting.
  • High Q-factor: Provides low loss and efficient energy storage.
  • Excellent self-resonant frequency: Ensures stable performance at high frequencies.
  • Surface mount design: Facilitates automated assembly and reduces manufacturing costs.
  • Tight tolerance: Offers precise inductance value for accurate circuit performance.

Benefits:

  • Miniaturization: Small size enables compact and lightweight designs.
  • Improved performance: High Q-factor and self-resonant frequency enhance circuit performance.
  • Cost-effective: Surface mount design reduces manufacturing costs.
  • Reliable operation: Stable performance ensures reliable operation in various environments.
  • Easy integration: Surface mount design simplifies integration into existing circuits.

The KQ0805TE18NJ has an inductance of 18nH with a specified tolerance. It is designed to operate over a wide temperature range and is available in tape and reel packaging for automated assembly. The specific materials used in its construction contribute to its high Q-factor and stable performance. This inductor is a reliable choice for demanding RF applications requiring small size and high performance.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0827 $57.8900
1,705+ $0.0679 $115.7695
2,635+ $0.0658 $173.3830
3,630+ $0.0637 $231.2310
4,695+ $0.0616 $289.2120
6,280+ $0.0552 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,970 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess