EN
  • EN
  • DE

T520U107M006AE055

Part No T520U107M006AE055
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195859-T520U107M006AE055
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520U107M006AE055 CAD Model

Description

The T520U107M006AE055 is a high-performance solid electrolytic capacitor manufactured by Kemet, part of their esteemed T520 series. This capacitor is engineered for applications that demand high capacitance, low ESR (Equivalent Series Resistance), and consistent stability across a broad spectrum of temperatures and frequencies. Offering enhanced performance relative to conventional tantalum capacitors, it is well-suited for power management, filtering, and decoupling circuits.

Applications

  • Power management circuits
  • Filtering applications
  • Decoupling applications
  • DC-DC converters
  • High-frequency power supplies
  • Data storage devices
  • Mobile devices
  • Industrial control systems

Features

  • High Capacitance: 100µF (Microfarads)
  • Low ESR: 55 mΩ (Milliohms)
  • Voltage Rating: 6.3V DC
  • Operating Temperature Range: -55°C to +125°C
  • Solid Electrolyte: Polymer Tantalum
  • RoHS Compliant
  • Surface Mount Technology (SMT)

Benefits

  • Increased power efficiency due to the low ESR characteristic
  • Stable performance across a wide range of operating temperatures
  • Extended operational lifespan owing to the solid polymer electrolyte
  • Reduction in component count owing to its high capacitance value
  • Reliable operation in demanding application environments
  • Compliance with RoHS standards, making it environmentally friendly

Additional Details

The T520U107M006AE055 capacitor makes use of a solid polymer tantalum electrolyte, ensuring exceptional stability and long-term operational reliability. The surface mount design streamlines the assembly process and reduces the required board space. Its low ESR is particularly advantageous in power management systems, where it minimizes power losses and enhances overall efficiency. Housed in a standard EIA (Electronic Industries Alliance) case size, this component is compatible with automated assembly equipment. Its robust construction ensures dependable performance, even under challenging operational conditions. It is delivered in tape and reel packaging.

Kemet's T520 series is well-regarded for its superior performance and reliability. This specific part number, T520U107M006AE055, is optimized for applications that require a combination of high capacitance and low ESR. It is a favored choice for design engineers seeking a high-performance capacitor for demanding applications. The U in the part number indicates a specific case size within the T520 series.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess