EN
  • EN
  • DE

UDZW TE-17 3.6B

Part No UDZW TE-17 3.6B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER UMD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package UMD2
Win Source Part Number 398758-UDZW TE-17 3.6B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZW TE-17 3.6B CAD Model

Description

The UDZW TE-17 3.6B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic applications. As a Zener diode, its primary function is to maintain a stable voltage across its terminals when reverse-biased, making it suitable for protecting sensitive circuits from overvoltage conditions.

Applications

  • Voltage Regulation: Providing a stable voltage reference in power supplies and other circuits.
  • Transient Voltage Suppression: Protecting electronic components from voltage spikes and surges.
  • Overvoltage Protection: Preventing damage to sensitive circuits due to excessive voltage.
  • Clipping Circuits: Limiting the voltage amplitude of signals to prevent saturation or damage.
  • Reference Voltage Generation: Creating a stable reference voltage for comparators and other analog circuits.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage of 3.6V for accurate regulation.
  • Low Dynamic Impedance: Provides stable voltage regulation even with varying current.
  • High Surge Current Capability: Able to withstand high surge currents without degradation.
  • Small Surface Mount Package: Facilitates compact designs and automated assembly.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits

  • Enhanced Circuit Protection: Protects sensitive components from overvoltage damage, improving system reliability.
  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits by maintaining a stable voltage level.
  • Reduced Component Count: Simplifies circuit design by providing a single component solution for voltage regulation.
  • Improved System Reliability: Minimizes the risk of component failure due to voltage transients and overvoltage conditions.
  • Cost-Effective Solution: Offers a reliable and cost-effective solution for voltage regulation and protection.

Additional Details

The UDZW TE-17 3.6B is characterized by its 3.6V Zener voltage. It is typically housed in a small surface-mount package, such as a SOD-323 or similar, making it ideal for high-density circuit board layouts. The datasheet provides detailed information on the diode's electrical characteristics, including its reverse leakage current, dynamic impedance, and power dissipation. The device's performance is also specified over a range of operating temperatures, ensuring reliable operation in various environmental conditions.

Designers should always refer to the official Rohm Semiconductor datasheet for the UDZW TE-17 3.6B to ensure proper application and to verify critical parameters for their specific design requirements. The datasheet contains essential information for ensuring optimal performance and reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0185 $57.8125
7,695+ $0.0150 $115.4250
11,540+ $0.0150 $173.1000
16,670+ $0.0139 $231.7130
20,835+ $0.0139 $289.6065
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,125 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess