The SMAJ36CA-E3/61T is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD).
Applications:
- Protection of I/O Interfaces
- Overvoltage transient protection in sensitive equipment
- Protection against automotive load dump
- Protection of data lines
- Power supply protection
Features:
- Surface mountable package
- Low profile
- Glass passivated junction
- Excellent clamping capability
- Typical IR less than 1 μA above 12 V
- Fast response time: typically less than 1.0 ps from 0 Volts to BV min
- Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC
- Halogen-free according to IEC 61249-2-21 definition
- AEC-Q101 qualified available
Benefits:
- Provides robust overvoltage protection, enhancing the reliability of electronic systems.
- Compact size allows for use in space-constrained applications.
- Reduces downtime and maintenance costs associated with voltage transient damage.
- Enhances system immunity to electrical noise and disturbances.
- AEC-Q101 qualification ensures suitability for automotive applications.
Additional Details:
The SMAJ36CA-E3/61T features a standoff voltage of 36 V and a breakdown voltage between 40 V and 44.4 V. It has a peak pulse power dissipation of 400 W at 10/1000 μs waveform. The operating junction temperature range is -55 °C to +150 °C. The device is bidirectional, meaning it provides protection against both positive and negative voltage transients. The package is a DO-214AC (SMA). The clamping voltage at peak pulse current is 58.1 V. It is designed to meet various industry standards for surge protection, ensuring reliable performance in harsh environments. Its fast response time is critical for protecting sensitive components from fast transient events. This TVS diode effectively shunts transient energy away from protected circuits, safeguarding them from damage.