EN
  • EN
  • DE

SPH1644LM4H-1

Part No SPH1644LM4H-1
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Knowles
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838543-SPH1644LM4H-1
Ultra Librarian 3D Model Ultra Librarian SPH1644LM4H-1 CAD Model

Description

The Knowles SPH1644LM4H-1 is a miniature SiSonic™ surface mount microphone. It is designed for applications requiring a small, high-performance audio sensor. The microphone utilizes Knowles' proven SiSonic™ MEMS technology, ensuring consistent performance and reliability. Its compact size and surface-mount design make it ideal for integration into space-constrained devices.

Applications:

  • Mobile phones and smartphones
  • Bluetooth headsets
  • Wearable devices (smartwatches, fitness trackers)
  • Tablets and laptops
  • Hearing aids and assistive listening devices
  • IoT (Internet of Things) devices with voice control
  • Voice recorders

Features:

  • Small Size: Miniature footprint for space-constrained applications.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • High SNR (Signal-to-Noise Ratio): Delivers clear and crisp audio capture.
  • Omnidirectional Sensitivity: Picks up sound equally from all directions.
  • Surface Mount Design: Enables automated assembly and efficient manufacturing.
  • RF Immunity: Resistant to radio frequency interference, ensuring stable performance in wireless environments.
  • Digital Output: Offers a digital interface for simplified integration with digital signal processors.

Benefits:

  • Improved Audio Quality: High SNR ensures clear voice capture and accurate sound reproduction.
  • Extended Battery Life: Low power consumption allows for longer usage times in battery-powered devices.
  • Design Flexibility: Small size and surface mount design enable integration into a wide range of products.
  • Reliable Performance: Knowles' SiSonic™ MEMS technology guarantees consistent and dependable operation.
  • Reduced Manufacturing Costs: Surface mount design facilitates automated assembly and reduces labor costs.
  • Enhanced User Experience: Clear audio capture improves voice communication and voice recognition accuracy.

Additional Details:

The SPH1644LM4H-1 typically operates with a supply voltage in the range of 1.6 to 3.6V. It features a digital PDM (Pulse Density Modulation) output, which is compatible with many audio codecs and digital signal processors. The microphone's sensitivity is precisely calibrated during manufacturing to ensure consistent performance across different units. This microphone is lead-free and RoHS compliant, meeting environmental regulations.

You May Also Be Interested in

Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.8121
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess