EN
  • EN
  • DE

0603B104K500NT

Part No 0603B104K500NT
Manufacturer Knowles
Catalog Custom Parts (0 - A)
Description .1UF 50V 10% 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106930-0603B104K500NT
Categories Custom Parts
Manufacturer Knowles
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603B104K500NT CAD Model

Description

The 0603B104K500NT is a multilayer ceramic capacitor (MLCC) manufactured by Knowles. It is designed for surface mounting and comes in the 0603 package size, making it suitable for high-density circuit board designs. This capacitor is used for decoupling, bypassing, filtering, and energy storage in a wide range of electronic devices.

Applications

  • Mobile phones: Used for decoupling and bypassing in RF and digital circuits.
  • Wireless communication devices: Employed in Wi-Fi, Bluetooth, and other wireless modules.
  • Audio equipment: Utilized for filtering and signal conditioning.
  • Power supplies: Used for smoothing and filtering voltage rails.
  • Microcontrollers: Used for decoupling the power supply to the microcontroller.

Features

  • Small size: The 0603 package provides excellent space-saving capabilities.
  • High capacitance value: Offers a capacitance of 100nF (104).
  • Surface mount technology (SMT): Suitable for automated assembly processes.
  • Stable performance: Provides reliable operation across temperature variations.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses in high-frequency applications.

Benefits

  • Space saving: Allows for higher component density on PCBs.
  • Effective decoupling: Reduces noise and voltage fluctuations in circuits.
  • Reliable filtering: Provides stable and consistent filtering performance.
  • Stable performance: Ensures consistent operation in diverse conditions.
  • Cost-effective: Offers a balance of performance and affordability.

Additional Details

The 0603B104K500NT features a capacitance value of 100nF (0.1µF). The 'K' likely indicates a tolerance code (typically ±10%). The '500' probably signifies the voltage rating (50V). The 'NT' suffix might denote temperature characteristics or specific manufacturing processes, refer to the datasheet for details. Its compact size and performance characteristics make it a versatile component for modern electronic designs. Further technical specifications such as the temperature coefficient of capacitance (TCC), insulation resistance (IR), and dissipation factor (DF) can be found in the official datasheet from Knowles. It is crucial to refer to the datasheet to ensure proper application and performance within the intended circuit.

You May Also Be Interested in

Generic
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Microchip Technology
Need more? Email Us
Oupiin
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,495+ $0.0335 $50.0825
3,640+ $0.0275 $100.1000
5,620+ $0.0267 $150.0540
7,755+ $0.0258 $200.0790
10,000+ $0.0250 $250.0000
13,395+ $0.0224 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 1495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess