Products specifications Report Issue?

Category Capacitors>Trimmers, Variable Capacitors
Mfr Knowles Voltronics
Series JZ_HV
Package Tape & Reel
Capacitance Range 3 ~ 15pF
Adjustment Type Top
Voltage - Rated 350 V
Dielectric Material Ceramic
Q @ Freq 1500 @ 1MHz
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max) 0.057" (1.45mm)
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Features General Purpose
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0010
Other Names 1674-1011-6,1674-1011-1,1674-1011-2
Standard Package 1,000
Win Source Part Number 1172459-JZ150HV
Ultra Librarian 3D Model Ultra Librarian JZ150HV CAD Model

Description

The JZ150HV is a ceramic trimmer capacitor from Knowles Voltronics.

  • Type: General Purpose Variable Capacitor
  • Capacitance Range: 3 ~ 15pF
  • Voltage Rating: 350 V
  • Mounting Type: SMD (SMT)
  • Adjustment Type: Top Adjustment
  • Q @ Freq: 1500 @ 1MHz
  • Package: Tape & Reel
  • Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
  • Temperature Range: -40°C ~ 85°C
  • ECCN: EAR99
  • Series: JZ_HV

You May Also Be Interested in

Knowles Voltronics
CAP TRIM 1.5-40PF 1000V PNL MNT
Need more? Email Us
ECAD model for AT40HV
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
Need more? Email Us
ECAD model for A1J12
Knowles Johanson Manufacturing
CAP TRIMMER 1-30PF 250V PNL MNT
Need more? Email Us
ECAD model for 5602
Vishay
CAP TRIMMER 4-27PF 150V TH
Need more? Email Us
ECAD model for BFC280823279
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD / Ceramic Trimmer Capacitors
Lowest to $22.8179
ECAD model for TZB4Z250AB10R00
EW Electronics
CAP TRIMMER 5-20PF 100V TH
Need more? Email Us
ECAD model for GKG20015
Murata Electronics North America
CAP TRIMMER 2.5-6PF 25V SMD / New shape of cover can improve the flux invasion compared with current products
Lowest to $1.7716
ECAD model for TZY2Z060AC01R00
Sprague-Goodman
CAP TRIM 0.5-5PF 8750V CHAS MNT
Need more? Email Us
ECAD model for SGNMNC1059
Knowles Voltronics
CAP TRIMMER 1-9PF 1000V SMD
Need more? Email Us
ECAD model for KM10HV

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8390 $54.8730
16+ $6.4320 $102.9120
25+ $6.2310 $155.7750
34+ $6.0300 $205.0200
43+ $5.8290 $250.6470
58+ $5.2260 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention