Products specifications Report Issue?

Category Capacitors>Trimmers, Variable Capacitors
Manufacturer Knowles Voltronics
Packaging Bulk
Capacitance Range 1 ~ 14pF
Adjustment Type Top
Voltage - Rated 125 V
Dielectric Material Air
Q @ Freq 3000 @ 100MHz
Size / Dimension 0.300" Dia (7.62mm)
Height - Seated (Max) 0.480" (12.19mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Through Hole
Features General Purpose
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8532.30.0090
Standard Package 1
Win Source Part Number 1328375-AD14
Ultra Librarian 3D Model Ultra Librarian AD14 CAD Model

Description

The 1328375-AD14 from Knowles Voltronics is a variable capacitor designed for general-purpose applications.

  • Capacitance Range: 1 ~ 14pF
  • Voltage Rating: 125 V
  • Mounting: Through-Hole
  • Adjustment Type: Top
  • Dielectric Material: Air
  • Diameter: 0.300"
  • Height: 0.480" seated
  • Q Value: 3000 @ 100MHz
  • Temperature Range: -65°C ~ 125°C

You May Also Be Interested in

EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
ECAD model for GKG30015
Sprague-Goodman
CAP TRIMMER 3-40PF 100V TH
Need more? Email Us
ECAD model for GYD40000
EW Electronics
CAP TRIMMER 5.5-20PF 100V SMD
Need more? Email Us
ECAD model for SGC3S200NM
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
ECAD model for AP10HV
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
ECAD model for SGC3S300NM
Knowles Voltronics
CAP TRIMMER 5.5-30PF 125V SMD
Need more? Email Us
ECAD model for JR300
Sprague-Goodman
CAP TRIM 0.5-5PF 8750V CHAS MNT
Need more? Email Us
ECAD model for SGNMNC1059
Knowles Voltronics
CAP TRIMMER 2-6PF 125V SMD
Need more? Email Us
ECAD model for JR060
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
ECAD model for GKG6R086-05

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention