EN
  • EN
  • DE

0805J0100180FCR

Part No 0805J0100180FCR
Manufacturer Knowles Syfer
Catalog Ceramic Capacitors
Description CAP CER 18PF 10V C0G/NP0 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Knowles Syfer
Packaging Reel package
Capacitance 18pF
Tolerance ±1%
Voltage Rating DC 10V
Temperature Coefficient C0G, NP0
Operating Temperature Range -55°C ~ 125°C
Features Epoxy Mountable
Applications General
Mounting Surface Mount, MLCC
Package 0805
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Maximum) 0.051" (1.30mm)
Win Source Part Number 760070-0805J0100180FCR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 12k pcs
Family Name 805
Introduction Date November 04, 2015
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian 0805J0100180FCR CAD Model

Description

The 0805J0100180FCR is a 18 pF ceramic capacitor manufactured by Knowles Syfer. It is a surface-mount multilayer ceramic capacitor (MLCC) in the 0805 case size (0.08 inch x 0.05 inch). This capacitor is designed for high-frequency applications in electronic circuits, providing stable capacitance and reliable performance with a low ESR (Equivalent Series Resistance).

Applications

  • RF Circuits: Used in radio frequency (RF) circuits for tuning, matching, and filtering.
  • High-Frequency Decoupling: Decouples high-frequency noise from integrated circuits.
  • Microwave Circuits: Utilized in microwave circuits for impedance matching and filtering.
  • Oscillators: Used in oscillators for frequency setting and stabilization.
  • Filter Circuits: Employed in filter circuits for signal conditioning and noise reduction.

Features

  • Surface Mount Technology (SMT): Designed for surface-mount assembly on PCBs.
  • 0805 Case Size: Compact size for high-density circuit designs.
  • 18 pF Capacitance: Provides a capacitance value of 18 pF.
  • C0G/NP0 Dielectric: Offers ultra-stable capacitance with minimal change over temperature and voltage.
  • 10V Voltage Rating: Rated for operation at up to 10V DC.
  • Multilayer Ceramic Capacitor (MLCC): Provides high Q-factor and low ESR.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Ultra-Stable Capacitance: Provides consistent capacitance over a wide range of operating conditions.
  • Low ESR: Minimizes losses in high-frequency circuits.
  • High Q-Factor: Ensures high-performance in resonant circuits.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • Reliable Performance: Ensures reliable operation in various electronic circuits.
  • Easy to Use: Simple to integrate into electronic circuits using surface-mount assembly.

Additional Details

The 0805J0100180FCR features a C0G/NP0 dielectric, which offers a capacitance variation of ±30 ppm/°C over the temperature range of -55°C to +125°C. The capacitor has a very low dissipation factor and a high insulation resistance. It is suitable for reflow soldering processes. The termination is typically made of nickel barrier with solder plating.

This capacitor is commonly used in RF circuits, microwave circuits, and high-frequency decoupling applications. Its ultra-stable capacitance, low ESR, and high Q-factor make it an excellent choice for high-performance circuits. The surface-mount design facilitates easy and efficient assembly on PCBs. The C0G/NP0 dielectric ensures stable operation over a wide range of operating conditions, making it suitable for critical applications.

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess