The 0603B474K500NT is a multilayer ceramic capacitor (MLCC) from Knowles Novacap. It's designed for general-purpose applications requiring a stable capacitance value in a small surface mount package.
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering applications
- Timing circuits
- General-purpose circuit applications
Features
- Capacitance: 0.47 µF
- Voltage Rating: 50 V
- Tolerance: ±10%
- Temperature Coefficient: X7R
- Case Size: 0603 (1.6 mm x 0.8 mm)
- Termination: Nickel Barrier with Tin Plating
- Surface Mount Device (SMD)
- RoHS Compliant
Benefits
- Stable capacitance over temperature variations (X7R dielectric).
- Small size allows for high-density circuit board designs.
- Suitable for automated assembly processes.
- Low equivalent series resistance (ESR).
- Reliable performance in demanding applications.
- Provides effective decoupling and noise filtering.
Additional Details
This capacitor offers a balance of performance and size, making it suitable for a wide range of electronic devices. The X7R dielectric provides good stability over temperature, making it a reliable choice for various applications. The 0603 case size is a standard size for surface mount components, facilitating easy assembly. Knowles Novacap is known for producing high-quality ceramic capacitors. The nickel barrier termination provides excellent solderability and resistance to leaching. It is important to consult the datasheet for detailed specifications, including impedance characteristics and ripple current ratings. The 0603B474K500NT is often used as a bypass capacitor to filter out unwanted noise from power supplies or signal lines. It's also commonly used in decoupling applications to provide a stable voltage source for integrated circuits. The specific characteristics of the X7R dielectric make it suitable for applications where temperature stability is important, such as automotive and industrial equipment.