EN
  • EN
  • DE

D20BD100M1BX

Part No D20BD100M1BX
Manufacturer Knowles Dielectric Labs
Catalog Ceramic Capacitors
Description CAP CER 10PF 100V BD SMD / 10 pF ±20% 100V Ceramic Capacitor BD 0202 (0505 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Knowles Dielectric Labs
Series Border Cap®
Package Tray
Capacitance 10 pF
Tolerance ±20%
Voltage - Rated 100V
Temperature Coefficient BD
Temperature Range - Operating -55°C ~ 125°C
Features Bonding Mountable, Single Layer
Applications RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type Surface Mount, SLCC
Package / Case 0202 (0505 Metric)
Size / Dimension 0.020" L x 0.020" W (0.51mm x 0.51mm)
Thickness (Max) 0.009" (0.22mm)
Base Product Number D20BD
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.23.0020
Win Source Part Number 1349596-D20BD100M1BX
Ultra Librarian 3D Model Ultra Librarian D20BD100M1BX CAD Model

Description

The Knowles Dielectric Labs 1349596-D20BD100M1BX is a ceramic capacitor from the Border Cap® series by Knowles Dielectric Labs.

  • Type: Single Layer
  • Mounting Type: Bonding Mountable
  • Capacitance: 10 pF
  • Tolerance: ±20%
  • Rated Voltage: 100V
  • Temperature Coefficient: BD
  • Package: Tray
  • Size: 0.020" L x 0.020" W (0.51mm x 0.51mm)
  • Applications: RF, Microwave, High Frequency, Bypass, and Decoupling
  • Mounting Style: Surface Mount, SLCC
  • Thickness (Max): 0.009" (0.22mm)
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess