Products specifications Report Issue?

Category Tools - Knives, Cutting Tools
Mfr Klein Tools, Inc.
Series Heritage
Package Bulk
Product Status Active
Tool Type Shears (Scissors)
Features Adjustable Tension, Chrome Finish
Weight 0.03 lb (13.61 g)
Standard Package 6 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8213.00.9000
California Prop 65 Warning Information
Win Source Part Number 1229636-G103C
Ultra Librarian 3D Model Ultra Librarian G103C CAD Model

Description

The Klein Tools, Inc. Heritage Shears (Scissors) is a versatile tool designed for various cutting tasks.

  • Features: Adjustable Tension, Chrome Finish
  • Series: Heritage
  • Package Quantity: 6 Pieces
  • Weight: 0.03 lb (13.61 g)
  • California Prop 65 Warning: Yes (Contains chemicals known to cause cancer or reproductive harm)

You May Also Be Interested in

American Hakko Products, Inc.
EXTRACTOR,PLCC SOCKET,84 PIN
Need more? Email Us
ECAD model for PLCC-84
Klein Tools, Inc.
COAXIAL CABLE INSTALLATION KIT
Need more? Email Us
ECAD model for VDV026-211
Dremel
DIAMOND WHEEL
Need more? Email Us
ECAD model for SM540
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
ECAD model for MEHT187
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us
ECAD model for P600A
TE Connectivity
G4IDC5D INPUT MODULE, DC, 5 V / Tool for
Need more? Email Us
ECAD model for 1395062-1
Seekonk Precision Tools
TORQUE WRENCH
Need more? Email Us
ECAD model for TW:SM-150-1/4-ADJ
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
ECAD model for TP-5000-15-D
Swanstrom Tools USA
CUTTER
Lowest to $1.8835
ECAD model for S402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention