EN
  • EN
  • DE

KVR800D2N6/4G

Part No KVR800D2N6/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-800 512Mx64 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950423-KVR800D2N6/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR800D2N6/4G CAD Model

Description

The Kingston KVR800D2N6/4G is a 4GB DDR2-800MHz CL6 SDRAM (Synchronous DRAM) memory module. It is a high-density memory module designed for desktop computers. This module conforms to JEDEC standards and utilizes a 240-pin DIMM (Dual Inline Memory Module) form factor.

Applications:

  • Desktop Computers
  • Workstations
  • Systems requiring DDR2 memory

Features:

  • 4GB Capacity
  • DDR2 Technology
  • 800MHz Clock Speed (PC2-6400)
  • CL6 Latency (CAS Latency 6)
  • 240-Pin DIMM
  • Unbuffered
  • Non-ECC
  • 1.8V Power Supply
  • JEDEC Standard

Benefits:

  • Increased System Performance: Upgrading to 4GB of RAM can significantly improve overall system responsiveness and multitasking capabilities.
  • Smooth Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns.
  • Faster Data Access: DDR2 technology enables quicker data transfer rates compared to older memory standards.
  • Reliable Performance: Kingston memory modules are known for their reliability and stability.
  • Easy Installation: The 240-pin DIMM form factor makes installation straightforward in compatible desktop systems.

Technical Specifications:

The KVR800D2N6/4G operates at 800MHz, providing a PC2-6400 bandwidth. It has a CAS Latency of 6 clock cycles. It requires a 1.8V power supply. The module is non-ECC, meaning it doesn't have error-checking capabilities. It is unbuffered, which allows for faster data access but may reduce stability in some systems.

The module is constructed using high-quality components and undergoes rigorous testing to ensure compatibility and performance. The JEDEC standard ensures compatibility with a wide range of motherboards that support DDR2 memory.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess