EN
  • EN
  • DE

KVR24E17D8/16MA

Part No KVR24E17D8/16MA
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC UDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946708-KVR24E17D8/16MA
Series *
Ultra Librarian 3D Model Ultra Librarian KVR24E17D8/16MA CAD Model

Description

The Kingston KVR24E17D8/16MA is a 16GB DDR4 2400MHz ECC Unbuffered DIMM. This module is designed for workstations and servers that require error correction capabilities and high performance. The ECC Unbuffered design provides a balance between performance and reliability.

Applications:

  • Workstations
  • Entry-level servers
  • Applications requiring error correction
  • CAD/CAM systems
  • Video editing workstations

Features:

  • 16GB capacity
  • DDR4 technology
  • 2400MHz clock speed
  • ECC Unbuffered
  • 288-pin DIMM
  • 1.2V operating voltage
  • CL17 latency

Benefits:

  • Improved system stability and reliability due to ECC functionality
  • Enhanced performance for memory-intensive applications
  • Lower power consumption compared to DDR3
  • Increased data integrity

Technical Specifications:

The KVR24E17D8/16MA is a 288-pin DIMM that operates at a low voltage of 1.2V. The ECC Unbuffered design allows for error detection and correction, protecting against data corruption without the performance overhead of registered memory. The CAS latency (CL) is 17. It complies with JEDEC standards for DDR4 memory. The MA likely denotes a specific manufacturing revision or materials.

This memory module is well-suited for workstations and entry-level servers that require a balance of performance and reliability. The 16GB capacity provides ample memory for demanding applications, and the 2400MHz clock speed ensures fast data transfer rates. The ECC Unbuffered design enhances data integrity without sacrificing performance.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess