EN
  • EN
  • DE

KVR21N15S8/8-SPBK

Part No KVR21N15S8/8-SPBK
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947060-KVR21N15S8/8-SPBK
Series *
Ultra Librarian 3D Model Ultra Librarian KVR21N15S8/8-SPBK CAD Model

Description

The Kingston KVR21N15S8/8-SPBK is an 8GB DDR4 2133MHz Non-ECC CL15 SODIMM memory module. This module is designed to provide a reliable and high-performance memory upgrade for laptops and small form factor computers. It operates at a standard voltage, ensuring compatibility with a wide range of systems.

Applications

  • Laptop Memory Upgrade
  • Small Form Factor PC Upgrade
  • Boosting System Speed
  • Multitasking
  • Running Memory-Intensive Applications

Features

  • Capacity: 8GB
  • Memory Type: DDR4 SODIMM
  • Speed: 2133MHz (PC4-17000)
  • CAS Latency: 15
  • Voltage: 1.2V
  • Non-ECC: Unbuffered
  • Pin Count: 260-Pin

Benefits

  • Enhanced Performance: Increases overall system responsiveness, allowing for faster boot times and smoother application performance.
  • Improved Multitasking: Enables seamless multitasking, allowing you to run multiple applications simultaneously without experiencing slowdowns.
  • Increased Bandwidth: Provides higher bandwidth compared to older memory technologies, resulting in faster data transfer rates.
  • Easy Installation: Simple plug-and-play installation makes it easy to upgrade your laptop or small form factor PC.
  • Reliability: Kingston memory modules are built with high-quality components and undergo rigorous testing to ensure reliability and stability.

Additional Details

The KVR21N15S8/8-SPBK is a single-rank module and features a 260-pin SODIMM design. It adheres to the JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of laptops and small form factor PCs that support DDR4 SODIMM memory. Upgrading your system's memory with this module can significantly improve overall performance and productivity. The 1.2V operating voltage helps to reduce power consumption and heat generation, making it suitable for use in mobile devices. The Kingston SPBK series indicates it might be a special pack, but functionally it matches standard KVR21N15S8/8 modules.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess