The Kingston KVR16R11D4/16 is a 16GB DDR3 (Double Data Rate 3) ECC Registered memory module. This module is designed for servers and high-performance workstations that require large amounts of memory and reliable operation. The ECC (Error-Correcting Code) feature ensures data integrity by detecting and correcting single-bit errors, which is crucial for preventing data corruption and system crashes in critical applications.
Applications
- Servers
- Workstations
- Data centers
- Virtualization
- Cloud computing
Features
- 16GB capacity
- DDR3 technology
- 1600MHz clock speed
- ECC (Error-Correcting Code)
- Registered DIMM (RDIMM)
- 1.5V voltage
- 240-pin DIMM form factor
Benefits
- Increased server and workstation performance
- Improved data integrity
- Enhanced system stability
- Reduced risk of data corruption
- Optimized for demanding applications
This Kingston memory module is a Registered DIMM (RDIMM), which includes a register between the memory controller and the DRAM chips. This register buffers commands, addresses, and control signals, reducing the electrical load on the memory bus and improving signal integrity, especially when multiple memory modules are installed. The ECC (Error-Correcting Code) feature is essential for applications where data accuracy is paramount. It detects and corrects single-bit errors in real-time, preventing data corruption that could lead to system instability or data loss. The 1600MHz clock speed allows for fast data transfer rates, enhancing the overall performance of the server or workstation. The module operates at a voltage of 1.5V, which is the standard voltage for DDR3 memory.
The 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards that support DDR3 ECC Registered memory. Kingston memory modules are subjected to rigorous testing and quality control processes to ensure reliability and compatibility. This module is specifically designed to meet the demanding requirements of enterprise environments, providing a stable and high-performance memory solution. The large 16GB capacity allows servers and workstations to handle large datasets, run multiple virtual machines, and execute demanding applications efficiently. The combination of ECC and RDIMM technologies makes this memory module a robust and reliable choice for mission-critical environments. It is ideal for use in data centers, virtualization platforms, and cloud computing environments where data integrity and system uptime are crucial.