EN
  • EN
  • DE

KVR16N11/4GBK

Part No KVR16N11/4GBK
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948024-KVR16N11/4GBK
Series *
Ultra Librarian 3D Model Ultra Librarian KVR16N11/4GBK CAD Model

Description

The KVR16N11/4GBK is a 4GB DDR3 (Double Data Rate 3) 1600MHz (PC3-12800) Non-ECC Unbuffered DIMM (Dual In-Line Memory Module) from Kingston. It's designed for desktop computers and general-purpose applications. The K indicates it is a kit, which in this instance, refers to single stick (since it's listed as /4GBK and not, say, /8GBK).

Applications:

  • Desktop computers
  • General-purpose computing
  • Office applications
  • Web browsing
  • Gaming

Features:

  • 4GB capacity
  • DDR3 technology (1.5V)
  • 1600MHz clock speed (PC3-12800)
  • Non-ECC Unbuffered DIMM
  • 240-pin DIMM
  • Single Rank
  • RoHS compliant

Benefits:

  • Improved system performance
  • Increased multitasking capability
  • Easy installation
  • Compatible with a wide range of desktop computers
  • Reliable performance

Additional Details:

The Kingston KVR16N11/4GBK memory module provides a cost-effective way to upgrade the memory capacity of a desktop computer. The DDR3 technology offers improved performance compared to older memory technologies. The 1600MHz clock speed provides fast data transfer rates. The Non-ECC Unbuffered DIMM design is suitable for general-purpose computing applications where error correction is not critical. The 240-pin DIMM form factor is a standard for DDR3 memory modules, ensuring compatibility with a wide range of motherboards. The kit designation typically signifies it as a single module package and not part of a multi-module kit. When installing memory modules, it is important to consult the motherboard documentation for the correct installation procedure and memory configuration. It is also important to ensure that the memory modules are compatible with the motherboard and the processor. Always refer to the official Kingston datasheet for the most accurate and up-to-date specifications, including timings, voltage requirements, and supported features. Incorrect installation or incompatible memory modules can result in system instability or failure. Ensure the motherboard supports the specific memory configuration being installed (e.g. if mixing with other modules).

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess