EN
  • EN
  • DE

KVR16LN11K2/8

Part No KVR16LN11K2/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64x2 UDIMM 1Rx8 Kit (8GB 2x4G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947967-KVR16LN11K2/8
Series *
Ultra Librarian 3D Model Ultra Librarian KVR16LN11K2/8 CAD Model

Description

The Kingston ValueRAM KVR16LN11K2/8 is a kit comprising two 4GB DDR3L 1600MHz Non-ECC Unbuffered DIMM memory modules, totaling 8GB. This low-voltage memory kit is designed to provide a reliable and energy-efficient performance upgrade for compatible desktop PCs and systems. It adheres to industry standards, ensuring broad compatibility and stable operation while consuming less power.

Applications

  • Desktop PCs supporting DDR3L memory
  • General computing tasks, including web browsing, office productivity, and multimedia applications
  • Home and office environments where energy efficiency is a priority
  • Upgrading system memory for improved multitasking and application performance

Features

  • Capacity: 8GB (2 x 4GB Modules)
  • Memory Type: DDR3L (Low Voltage)
  • Speed: 1600MHz (PC3L-12800)
  • Form Factor: DIMM (240-pin)
  • Error Correction: Non-ECC
  • Rank: Single or Dual Rank (depending on manufacturing batch)
  • Voltage: 1.35V

Benefits

  • Improved System Responsiveness: Increases overall system speed and reduces lag for smoother multitasking.
  • Energy Efficiency: Operates at a lower voltage (1.35V) to reduce power consumption and heat generation.
  • Dual Channel Support: Designed for dual-channel configurations, maximizing memory bandwidth when installed in pairs on compatible motherboards.
  • Easy Installation: Standard DIMM form factor allows for simple and straightforward installation.
  • Dependable Performance: Kingston ValueRAM offers reliable and stable operation for long-term use.
  • Wide Compatibility: Compatible with a broad range of desktop PCs that support DDR3L memory specifications.

Additional Details

The Kingston ValueRAM KVR16LN11K2/8 memory kit is rigorously tested to ensure reliable compatibility and stable performance. It adheres to industry standards for DDR3L memory. Before purchasing, it is crucial to verify that your system supports DDR3L 1600MHz memory and the 240-pin DIMM form factor. The 'LN' in the part number indicates low voltage, and the 'K2' signifies a kit of two modules. As a Non-ECC (Error-Correcting Code) module, it is best suited for consumer desktop applications. Make sure your motherboard is compatible with 1.35V DDR3L memory and supports dual-channel mode for optimal performance. Check your motherboard's manual for supported memory configurations and specifications.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess