EN
  • EN
  • DE

APE1702S-33

Part No APE1702S-33
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817490-APE1702S-33
Ultra Librarian 3D Model Ultra Librarian APE1702S-33 CAD Model

Description

The APE1702S-33 is a high-efficiency synchronous step-down DC-DC converter manufactured by Advanced Power Electronics Corp (APEC). It is designed to provide a regulated output voltage from a higher input voltage with high efficiency, making it suitable for a wide range of portable devices and power management applications. The '33' in the part number indicates that this is a 3.3V output version.

Applications

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
  • Power Banks: Employed in power banks to efficiently convert voltage and provide a stable output.
  • Point-of-Load Regulation: Used for local voltage regulation in electronic systems.
  • Wireless Chargers: Implemented in wireless charging circuits for efficient power conversion.
  • Industrial Controls: Applied in industrial control systems for stable power supply.

Features

  • High Efficiency: Synchronous rectification minimizes power losses and improves efficiency.
  • Wide Input Voltage Range: Supports a wide range of input voltages for versatile applications.
  • Fixed Output Voltage: Provides a stable and regulated 3.3V output.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short circuit.

Benefits

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage for reliable operation.
  • Robust Protection: Over-current and short-circuit protection ensure safe operation.
  • Compact Design: Small form factor allows for integration in space-constrained applications.
  • Simplified Design: Requires minimal external components for operation.

The APE1702S-33 typically operates with an input voltage range of 4.5V to 18V and provides a fixed output voltage of 3.3V. It can deliver a continuous output current of up to 2A. The switching frequency is typically in the MHz range, allowing for small external components. The device is available in a compact surface-mount package and includes thermal shutdown protection to prevent overheating. It is designed for high-efficiency and low-noise operation.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $125.5035 $125.5035
2+ $121.4552 $242.9104
3+ $117.4069 $352.2207
4+ $105.2609 $421.0436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess