EN
  • EN
  • DE

KVR1333D3S8N9K2/4G

Part No KVR1333D3S8N9K2/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (4GB Kit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948769-KVR1333D3S8N9K2/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3S8N9K2/4G CAD Model

Description

The Kingston KVR1333D3S8N9K2/4G is a kit containing two 2GB DDR3-1333MHz CL9 SODIMM memory modules, totaling 4GB. Designed to enhance the performance of laptops and other small form factor computers, these unbuffered, non-ECC modules operate at 1.5V, ensuring compatibility with a broad range of systems supporting DDR3 SODIMM memory.

Applications:

  • Laptop Memory Upgrade: Ideal for upgrading the memory of laptops to improve overall performance.
  • Small Form Factor PCs: Compatible with small form factor PCs that use SODIMM memory modules.
  • General Computing: Enhances the performance of everyday computing tasks such as web browsing, document editing, and running multiple applications simultaneously.
  • Office Applications: Improves the performance of office applications such as word processors, spreadsheets, and presentation software.

Features:

  • 4GB Kit (2 x 2GB): Provides a total of 4GB of memory for enhanced performance.
  • DDR3-1333MHz: Operates at a frequency of 1333MHz, delivering fast data transfer rates.
  • CL9 Latency: Features a CAS latency of 9, ensuring quick response times.
  • Unbuffered: Unbuffered memory modules offer faster access times, contributing to improved system performance.
  • Non-ECC: Designed for general-purpose computing and does not include error correction capabilities.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V, ensuring compatibility and energy efficiency.
  • SODIMM: Small Outline Dual Inline Memory Module form factor for laptops and small PCs.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns.
  • Enhanced System Responsiveness: Reduces loading times and improves overall system responsiveness.
  • Increased Productivity: Enables users to work more efficiently by providing ample memory for common tasks.
  • Cost-Effective Upgrade: Offers a budget-friendly way to improve the performance of older laptops.
  • Easy Installation: Simple to install in compatible laptops and small PCs.

Additional Details:

These Kingston memory modules are designed to meet the needs of mobile computing. They are built using high-quality components and undergo thorough testing to ensure reliability and compatibility. These are 204-pin SODIMMs. They are RoHS compliant.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess