EN
  • EN
  • DE

KTT-S3C/4G

Part No KTT-S3C/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947592-KTT-S3C/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KTT-S3C/4G CAD Model

Description

The Kingston KTT-S3C/4G is a 4GB DDR3 1600MHz ECC Unbuffered DIMM memory module. Designed specifically for certain HP/Compaq servers and workstations, this module provides a reliable and compatible upgrade option. It ensures data integrity and stable performance in environments that require ECC memory.

Applications

  • Specific HP/Compaq Servers and Workstations (check compatibility)
  • Systems needing DDR3 ECC Unbuffered memory
  • Applications requiring high data integrity

Features

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800)
  • Form Factor: DIMM (240-pin)
  • Error Correction: ECC Unbuffered
  • Rank: Single or Dual Rank (verify based on the specific module revision)
  • Voltage: 1.5V

Benefits

  • Guaranteed Compatibility: Designed and tested for compatibility with specific HP/Compaq server and workstation models.
  • Data Integrity: ECC (Error-Correcting Code) ensures data accuracy and prevents data corruption.
  • Improved System Stability: Provides reliable performance in demanding server environments.
  • Increased System Performance: Enhances overall system responsiveness and speed, improving multitasking capabilities.
  • Easy Installation: Standard DIMM form factor allows for simple installation.

Additional Details

This Kingston memory module is rigorously tested to ensure compatibility and reliability with specified HP/Compaq systems. The ECC Unbuffered design is suitable for systems where data integrity is critical. It meets industry standards for DDR3 memory, ensuring compatibility. Before purchasing, verify that the KTT-S3C/4G is a supported memory option for your specific HP/Compaq server or workstation model by consulting the system's documentation or the manufacturer's website. The 1600MHz speed helps improve performance compared to slower modules. Gold contacts assure a reliable connection.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess