EN
  • EN
  • DE

KTM-SX313S/4G

Part No KTM-SX313S/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948929-KTM-SX313S/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KTM-SX313S/4G CAD Model

Description

The Kingston KTM-SX313S/4G is a 4GB DDR3 1333MHz ECC SO-DIMM. This memory module is designed for use in laptops, small form factor PCs, and embedded systems where space is limited but reliability and data integrity are crucial.

Applications:

  • Laptops
  • Small Form Factor PCs
  • Embedded Systems
  • Industrial PCs

Features:

  • 4GB Capacity
  • DDR3 Technology
  • 1333MHz Clock Speed
  • ECC (Error Correcting Code)
  • SO-DIMM Form Factor
  • 204-Pin SO-DIMM

Benefits:

  • Improved System Stability: ECC memory helps prevent data errors, leading to fewer crashes and improved overall stability.
  • Increased Reliability: ECC ensures data integrity, which is crucial for mission-critical applications.
  • Compact Size: The SO-DIMM form factor allows for use in space-constrained systems.
  • Easy Installation: Designed as a standard SO-DIMM, it's easily installed in compatible devices.

Additional Details:

This Kingston memory module provides a reliable upgrade for laptops and small form factor PCs, prioritizing data integrity with its ECC functionality. Its 1333MHz speed allows for efficient data processing. The SO-DIMM form factor is essential for devices where space is at a premium. DDR3 technology provides a balance between performance and power consumption, making it suitable for mobile and embedded applications. The module's design adheres to industry standards for DDR3 ECC SO-DIMMs, ensuring compatibility.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess