EN
  • EN
  • DE

KTH-XW4300/1G

Part No KTH-XW4300/1G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-667 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950816-KTH-XW4300/1G
Series *
Ultra Librarian 3D Model Ultra Librarian KTH-XW4300/1G CAD Model

Description

The KTH-XW4300/1G is a 1GB DDR2 ECC Registered memory module manufactured by Kingston. It is designed for use in workstations and servers requiring high stability and error correction.

Applications

  • Workstations: Used to increase memory capacity and improve performance in professional workstations.
  • Servers: Implemented in servers to ensure data integrity and system stability.
  • High-Performance Computing: Utilized in high-performance computing environments for demanding applications.
  • Data Centers: Used in data center servers to provide reliable memory for critical workloads.
  • Scientific Computing: Integrated into scientific computing systems for memory-intensive simulations and analysis.

Features

  • 1GB Capacity: Provides 1 gigabyte of DDR2 memory.
  • DDR2 Technology: Utilizes DDR2 (Double Data Rate 2) technology for faster data transfer rates.
  • ECC (Error-Correcting Code): Includes ECC functionality to detect and correct memory errors.
  • Registered (Buffered): Registered design improves stability and performance in systems with multiple memory modules.
  • PC2-4300: Specified to operate at PC2-4300 speeds (533MHz).

Benefits

  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Improved System Stability: ECC functionality prevents data corruption and system crashes due to memory errors.
  • Enhanced Performance: Registered design optimizes memory performance in server and workstation environments.
  • Reliable Data Storage: Provides reliable data storage for critical applications.
  • Reduced Downtime: Minimizes downtime due to memory-related issues.

Additional Details

The KTH-XW4300/1G is a 240-pin DIMM (Dual In-line Memory Module). It is designed to meet the specifications of the target workstation or server motherboard. Registered memory modules typically require compatible chipsets and may not work in standard desktop computers. DDR2 memory operates at lower voltages and higher speeds compared to DDR memory. ECC memory is crucial in applications where data integrity is paramount.

Ensure compatibility with the target system before purchasing. Check the motherboard specifications for supported memory types, speeds, and capacities. Proper installation and configuration are essential for optimal performance.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess