EN
  • EN
  • DE

KTD-PE429D8/16G

Part No KTD-PE429D8/16G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2933Y 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946307-KTD-PE429D8/16G
Series *
Ultra Librarian 3D Model Ultra Librarian KTD-PE429D8/16G CAD Model

Description

The Kingston KTD-PE429D8/16G is a 16GB DDR4 2933MHz ECC Registered DIMM memory module. This module is designed for servers and workstations requiring high capacity, high speed, and enhanced data integrity. Its ECC (Error-Correcting Code) functionality provides an added layer of protection against data corruption, making it ideal for mission-critical applications.

Applications:

  • Servers
  • Workstations
  • High-performance computing (HPC)
  • Data centers
  • Scientific research

Features:

  • 16GB capacity
  • DDR4
  • 2933MHz clock speed
  • ECC Registered DIMM
  • 288-Pin DIMM
  • 1.2V operating voltage

Benefits:

  • Increased system performance with high-speed DDR4 technology, allowing for faster data processing and improved application performance.
  • Enhanced data integrity with ECC functionality, protecting against data corruption and system errors.
  • Improved system stability and reliability in demanding environments, ensuring continuous operation of critical applications.
  • Increased memory capacity, enabling support for larger datasets and more complex applications.
  • Reduced downtime and data loss due to memory errors, contributing to improved overall system uptime.

Additional Details:

The KTD-PE429D8/16G is a 288-pin Dual Inline Memory Module (DIMM) based on DDR4 SDRAM technology. It operates at a voltage of 1.2V, which contributes to lower power consumption and reduced heat generation compared to older DDR3 technology. The module features a clock speed of 2933MHz, providing fast data transfer rates for demanding server and workstation applications. The ECC functionality detects and corrects single-bit errors, preventing data corruption and system crashes. The registered DIMM design includes a register between the memory controller and the DRAM chips, which helps to improve signal integrity and stability, especially at high speeds and capacities. Kingston memory modules are known for their quality and reliability, undergoing rigorous testing to ensure compatibility and performance in demanding server and workstation environments. This module is also compliant with industry standards, ensuring seamless integration into compatible systems. Upgrading to this module can significantly improve the performance and reliability of servers and workstations, enabling them to handle larger workloads and more demanding applications with greater stability and data integrity.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess