EN
  • EN
  • DE

KTA-MB1600/8GFR

Part No KTA-MB1600/8GFR
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947528-KTA-MB1600/8GFR
Series *
Ultra Librarian 3D Model Ultra Librarian KTA-MB1600/8GFR CAD Model

Description

The Kingston KTA-MB1600/8GFR is an 8GB DDR3L 1600MHz ECC Registered DIMM server memory module. It is designed to provide high performance and stability for servers and workstations. This module is a reliable choice for demanding applications that require error correction and high memory capacity.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • 8GB capacity
  • DDR3L technology
  • 1600MHz clock speed
  • ECC (Error Correcting Code)
  • Registered DIMM
  • 240-Pin DIMM
  • 1.35V low voltage

Benefits

  • Increased server performance due to higher memory capacity and speed.
  • Improved system stability through ECC error detection and correction, reducing the risk of data corruption and system crashes.
  • Lower power consumption compared to standard DDR3 memory, contributing to energy savings and reduced heat generation.
  • Enhanced reliability with registered DIMM design, ideal for mission-critical applications.
  • Compatibility with a wide range of servers and workstations that support DDR3L ECC registered memory.

Technical Specifications

The KTA-MB1600/8GFR module features a 240-pin DIMM form factor and operates at a voltage of 1.35V. It has a CAS latency appropriate for its speed. The module is designed to meet JEDEC standards, ensuring compatibility and reliability. Its ECC functionality detects and corrects single-bit errors, contributing to data integrity. The registered design further enhances stability by reducing electrical load on the memory bus.

This memory module is suitable for upgrading existing server memory or building new high-performance server systems. The Kingston KTA-MB1600/8GFR ensures that your server operates efficiently and reliably, handling demanding workloads with ease. It helps to minimize downtime and maintain consistent performance.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess