EN
  • EN
  • DE

KTA-MB1600/4G

Part No KTA-MB1600/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947586-KTA-MB1600/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KTA-MB1600/4G CAD Model

Description

The Kingston KTA-MB1600/4G is a 4GB DDR3 memory module designed for use in Apple computers. It's specifically engineered to meet the requirements of Mac systems, ensuring compatibility and reliable performance. This module helps to improve overall system responsiveness and multitasking capabilities.

Applications:

  • Memory Upgrade for Apple iMacs
  • Memory Upgrade for Apple Mac Minis
  • Memory Upgrade for Apple MacBook Pros
  • General Purpose Computing
  • Multitasking Applications

Features:

  • 4GB Capacity: Provides ample memory for running multiple applications simultaneously.
  • DDR3 Technology: Offers faster data transfer rates compared to older DDR2 technology.
  • 1600MHz Speed: Enables quick access to data, improving system responsiveness.
  • 204-Pin SO-DIMM: Compact form factor suitable for laptops and small form factor desktops.
  • Specifically Designed for Macs: Ensures compatibility and reliable performance in Apple systems.
  • Low Voltage: Operates at a lower voltage, reducing power consumption and heat generation.

Benefits:

  • Improved System Performance: Increases overall system speed and responsiveness.
  • Enhanced Multitasking: Allows for running more applications simultaneously without performance degradation.
  • Increased Productivity: Reduces waiting times and improves workflow efficiency.
  • Easy Installation: Simple installation process allows for quick and easy upgrades.
  • Guaranteed Compatibility: Designed to work seamlessly with compatible Apple systems.

Additional Details:

The KTA-MB1600/4G is a 204-pin Small Outline Dual Inline Memory Module (SO-DIMM) that operates at 1.35V. It is unbuffered and non-ECC. Its 1600MHz speed is the industry standard PC3-12800. Adding this module to a compatible system can significantly improve performance, especially when running memory-intensive applications or multitasking. Kingston memory is known for its reliability and quality, making this a good upgrade option for Apple users.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess