The Kingston KSM26ED8/16ME is a 16GB DDR4 2666MHz ECC Unbuffered DIMM. It's designed for use in workstations and servers that require high-performance and reliable memory. This memory module offers error correction capabilities and is unbuffered for improved data throughput and responsiveness. Its ECC (Error Correcting Code) feature ensures data integrity, making it suitable for critical applications where data accuracy is paramount.
Applications:
- Workstations requiring high-capacity and reliable memory.
- Servers needing ECC memory for data integrity.
- Scientific computing.
- Financial modeling.
- Content creation (video editing, graphic design).
Features:
- 16GB capacity.
- DDR4 technology, offering higher speeds and lower power consumption compared to DDR3.
- 2666MHz memory speed.
- ECC (Error Correcting Code) for detecting and correcting data errors.
- Unbuffered (UDIMM) design for faster data access.
- 288-pin DIMM form factor.
- 1.2V low voltage operation.
Benefits:
- Increased system performance due to high memory speed and capacity.
- Improved data integrity with ECC error correction.
- Reduced risk of data corruption and system crashes.
- Lower power consumption compared to older DDR standards.
- Easy installation in compatible systems.
Additional Details:
The KSM26ED8/16ME operates at a voltage of 1.2V, contributing to reduced power consumption and heat generation. It adheres to the JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of motherboards and systems. The module’s timings are optimized for stable and reliable performance at its rated speed. It is designed for demanding environments and applications where data accuracy and uptime are crucial. The unbuffered design provides a direct connection to the memory controller, minimizing latency and improving overall system responsiveness. The 288-pin DIMM form factor is standard for DDR4, making it compatible with modern workstation and server platforms.