EN
  • EN
  • DE

KHX1333C7AD3K2/4G

Part No KHX1333C7AD3K2/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB Kit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948729-KHX1333C7AD3K2/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KHX1333C7AD3K2/4G CAD Model

Description

The Kingston KHX1333C7AD3K2/4G is a 4GB (2x2GB) kit of DDR3 desktop memory. This is a dual-channel kit designed to run at 1333MHz with timings of 7-7-7. It belongs to Kingston's HyperX series, known for its performance and reliability. It's designed to improve system responsiveness and enhance multitasking capabilities.

Applications

  • Gaming PCs: Used in gaming PCs to improve frame rates and overall gaming performance.
  • Desktop Computers: Suited for general-purpose desktop computers requiring a memory upgrade.
  • Workstations: Used in workstations for applications such as video editing, graphic design, and CAD.
  • High-Performance Computing: Used in HPC setups where memory bandwidth and low latency are important.

Features

  • 4GB Kit (2x2GB): Consists of two 2GB memory modules for dual-channel operation.
  • DDR3 Technology: Utilizes DDR3 SDRAM technology for improved performance and power efficiency compared to DDR2.
  • 1333MHz: Operates at a frequency of 1333MHz.
  • PC3-10666: Complies with the PC3-10666 standard.
  • 7-7-7 Timings: Features low latency timings of 7-7-7 for faster memory access.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for compatibility with DDR3 SDRAM compatible systems.
  • Aluminum Heat Spreaders: Equipped with aluminum heat spreaders for efficient heat dissipation.

Benefits

  • Improved System Performance: DDR3 technology and high clock speed deliver faster memory performance.
  • Enhanced Multitasking: 4GB capacity provides ample memory for running multiple applications simultaneously.
  • Increased Gaming Performance: Low latency timings and high bandwidth contribute to improved gaming frame rates.
  • Reliable Operation: Kingston's HyperX series is known for its quality and reliability.
  • Efficient Cooling: Aluminum heat spreaders help to keep the memory modules cool, preventing overheating.

Additional Details

The KHX1333C7AD3K2/4G module operates at a voltage of 1.5V. Ensure that the system's motherboard and chipset support DDR3 SDRAM technology and the specified memory speed and timings before installation. Refer to the motherboard's documentation for compatibility information and proper installation procedures. Enable XMP (Extreme Memory Profile) in the BIOS for optimal performance.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess