EN
  • EN
  • DE

KF426C16BB/8

Part No KF426C16BB/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2666V 1Gx64 UDIMM HyperX FURY (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946450-KF426C16BB/8
Series *
Ultra Librarian 3D Model Ultra Librarian KF426C16BB/8 CAD Model

Description

The Kingston FURY KF426C16BB/8 is an 8GB DDR4 2666MHz CL16 desktop memory module from the Kingston FURY Beast series. This module is designed to provide a performance boost for gaming, video editing, and other memory-intensive applications. With its high speed and low latency, it offers improved responsiveness and smoother multitasking.

Applications

  • Gaming PCs: Enhances gaming performance by providing faster memory access for smoother gameplay.
  • Video Editing Workstations: Improves the speed and efficiency of video editing tasks.
  • Content Creation: Ideal for content creators who need fast and reliable memory for their workflows.
  • Desktop PC Upgrades: A great choice for upgrading the memory in desktop PCs to boost overall performance.
  • High-Performance Computing: Suitable for applications that require high memory bandwidth and low latency.

Features

  • 8GB Capacity: Provides 8GB of memory for improved multitasking and application performance.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer rates and lower power consumption compared to DDR3.
  • 2666MHz Speed: Operates at a frequency of 2666MHz, providing fast and efficient memory performance.
  • CL16 Latency: Features a CAS latency of 16, which contributes to lower overall latency and faster response times.
  • XMP Ready: Intel Extreme Memory Profile (XMP) ready for easy overclocking and optimized performance.
  • Black Heat Spreader: Stylish black heat spreader for efficient heat dissipation and enhanced aesthetics.

Benefits

  • Improved Gaming Performance: Enhances frame rates and reduces lag for a smoother gaming experience.
  • Faster Video Editing: Accelerates video editing tasks and reduces rendering times.
  • Enhanced Multitasking: Allows for smoother multitasking and running multiple applications simultaneously.
  • Increased Productivity: Boosts productivity by enabling faster data access and processing.
  • Easy Overclocking: Simplifies the overclocking process with XMP profiles, allowing users to achieve higher performance.

Additional Details

The KF426C16BB/8 operates at a voltage of 1.2V, which helps to reduce power consumption and heat generation. It features a 288-pin DIMM connector and is compatible with a wide range of desktop motherboards. The black heat spreader not only provides efficient cooling but also adds a stylish touch to your system. Detailed specifications can be found in the official Kingston datasheet, including timings and other relevant technical information. The module is RoHS compliant, adhering to environmental standards for hazardous substance reduction. This memory module will improve the application loading times, and the responsiveness of the overall system.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Phoenix Contact
MEMORY MODULE
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess