The Kingston KCP421NS8/4 is a 4GB DDR4 2133MHz Non-ECC Unbuffered SODIMM memory module. It's designed for use in laptops, notebooks, and small form factor PCs where space is a premium. This memory module provides a cost-effective upgrade to improve system performance and responsiveness.
Applications:
- Laptops
- Notebooks
- Small Form Factor PCs
- Embedded Systems
Features:
- 4GB Capacity
- DDR4 Technology
- 2133MHz Speed
- Non-ECC
- Unbuffered
- SODIMM Form Factor (260-pin)
- 1.2V Voltage
- JEDEC Standard
Benefits:
- Increased System Performance: Upgrading to this memory module can significantly improve the speed and responsiveness of your system, allowing you to run applications and multitask more efficiently.
- Improved Multitasking: With more memory, you can run more applications simultaneously without experiencing slowdowns or lag.
- Faster Load Times: Applications and files will load faster, reducing wait times and improving productivity.
- Enhanced Gaming Experience: For laptops used for gaming, this memory upgrade can provide smoother gameplay and reduce stuttering.
- Easy Installation: The SODIMM form factor makes this memory module easy to install in compatible laptops and notebooks.
- Energy Efficient: DDR4 technology consumes less power than older DDR3 memory, which can help to extend battery life in laptops.
Additional Details:
The Kingston KCP421NS8/4 is a single-rank module, meaning it has one set of memory chips on one side of the PCB. It is compliant with JEDEC standards, ensuring compatibility with a wide range of systems. The module operates at a voltage of 1.2V, which is a standard voltage for DDR4 memory. This memory is suitable for general computing tasks, office applications, web browsing, and light gaming. It provides a reliable and cost-effective way to boost the performance of your compatible device.