EN
  • EN
  • DE

HX432C16PB3K2/8

Part No HX432C16PB3K2/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 512Mx64x2 UDIMM HyperX Predator Kit (8GB 2x4G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945989-HX432C16PB3K2/8
Series *
Ultra Librarian 3D Model Ultra Librarian HX432C16PB3K2/8 CAD Model

Description

The Kingston HX432C16PB3K2/8 is an 8GB (2x4GB) kit of DDR4-3200 CL16 SDRAM (Synchronous DRAM) memory modules from the HyperX Predator series. This kit features a purple heat spreader on each module, designed to efficiently dissipate heat and maintain optimal performance. Designed for high-performance desktops, gaming PCs, and content creation workstations, this memory kit supports Intel XMP (Extreme Memory Profiles) for easy overclocking.

Applications:

  • Gaming PCs
  • High-Performance Desktops
  • Content Creation
  • Video Editing
  • 3D Rendering

Features:

  • 8GB Kit (2 x 4GB Modules)
  • DDR4 Technology
  • 3200MHz Clock Speed
  • CL16 Latency (16-18-18-39)
  • XMP Ready
  • Purple Heat Spreader
  • Unbuffered DIMM
  • 288-Pin DIMM

Benefits:

  • Enhanced Gaming Performance: Higher memory speed translates to smoother gameplay and reduced lag.
  • Improved Multitasking: Adequate memory capacity allows for seamless multitasking and running multiple applications simultaneously.
  • Faster Content Creation: Speeds up tasks such as video editing, 3D rendering, and other memory-intensive operations.
  • Easy Overclocking: XMP profiles simplify the overclocking process, allowing users to achieve higher performance levels with ease.
  • Efficient Cooling: The heat spreader effectively dissipates heat, ensuring stable and reliable performance even under heavy loads.

Additional Details:

This Kingston HyperX Predator memory kit offers a balance of performance and aesthetics. The 3200MHz speed enables fast data access, which translates to snappier overall system performance. The purple heat spreader design adds visual appeal to your system while keeping the memory modules cool. The XMP support simplifies overclocking, allowing even inexperienced users to unlock the kit's full potential. The kit consists of two 4GB modules, allowing for dual-channel operation on compatible motherboards, which increases memory bandwidth. The modules are 288-pin unbuffered DIMMs, designed for compatibility with a wide range of desktop motherboards supporting DDR4 memory. Components are carefully selected and rigorously tested to ensure stability.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess