EN
  • EN
  • DE

HX432C16PB3A/8

Part No HX432C16PB3A/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 1Gx64 UDIMM HyperX Predator RGB 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945987-HX432C16PB3A/8
Series *
Ultra Librarian 3D Model Ultra Librarian HX432C16PB3A/8 CAD Model

Description

The Kingston HX432C16PB3A/8 is an 8GB single module of DDR4-3200 CL16 SDRAM (Synchronous DRAM) memory, featuring a purple heat spreader. This memory module is designed for high-performance desktops, gaming PCs, and content creation. It is XMP-ready, enabling easy overclocking to boost performance. The module is constructed with high-quality components for reliability and stability.

Applications:

  • Gaming PCs
  • High-Performance Desktops
  • Content Creation
  • Video Editing
  • 3D Rendering

Features:

  • 8GB Capacity
  • DDR4 Technology
  • 3200MHz Clock Speed
  • CL16 Latency (16-18-18-39)
  • XMP Ready
  • Purple Heat Spreader
  • Unbuffered DIMM
  • 288-Pin DIMM

Benefits:

  • Enhanced Gaming Performance: Higher memory speeds deliver smoother gameplay and reduced lag.
  • Improved Multitasking: Larger memory capacity allows for running multiple applications simultaneously without slowdowns.
  • Faster Content Creation: Speeds up video editing, 3D rendering, and other memory-intensive tasks.
  • Easy Overclocking: XMP profiles simplify overclocking, allowing for increased performance with minimal effort.
  • Efficient Cooling: The heat spreader helps dissipate heat, ensuring stability and longevity.

Additional Details:

This Kingston HyperX Predator module delivers performance and reliability. The 3200MHz speed boosts responsiveness and overall system performance. The purple heat spreader provides effective cooling, and also a unique aesthetic. The XMP support makes overclocking simple, allowing even novice users to increase memory performance. This module is a 288-pin unbuffered DIMM, designed for compatibility with a broad range of desktop motherboards. DDR4 technology provides high bandwidth and low power consumption. The high-quality components and rigorous testing ensures longevity.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess