EN
  • EN
  • DE

HX430C15PB3/16

Part No HX430C15PB3/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3000 2Gx64 HyperX Predator UDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946172-HX430C15PB3/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX430C15PB3/16 CAD Model

Description

The Kingston HyperX Fury Black HX430C15PB3/16 is a 16GB DDR4 3000MHz CL15 desktop memory module. Designed for high-performance gaming, content creation, and demanding applications, this module balances speed, latency, and capacity. It's an excellent choice for gamers and enthusiasts seeking a performance boost.

Applications

  • Gaming PCs: Enhances frame rates and reduces stuttering.
  • Content Creation Workstations: Improves performance for video editing, 3D rendering, and graphic design.
  • High-Performance Desktops: Provides faster data access and improved multitasking capabilities.
  • PC Upgrades: A straightforward way to boost system performance.
  • Custom PC Builds: A popular choice for new gaming and enthusiast builds.

Features

  • 16GB Capacity: Sufficient memory for gaming and content creation.
  • DDR4 Technology: Faster data transfer and lower power consumption than DDR3.
  • 3000MHz Speed: Delivers a significant performance boost.
  • CL15 Latency: Balances speed and responsiveness.
  • XMP Ready: Enables easy overclocking.
  • Stylish Design: Black heat spreader for aesthetics.

Benefits

  • Improved Gaming Performance: Reduces loading times and increases frame rates.
  • Faster Content Creation: Speeds up rendering, encoding, and other tasks.
  • Enhanced Multitasking: Runs multiple applications simultaneously.
  • Easy Overclocking: XMP profiles simplify overclocking.
  • Enhanced Aesthetics: Black heat spreader enhances system appearance.

Additional Details

The HX430C15PB3/16 operates at 1.35V, standard for high-performance DDR4, and features a black heat spreader for efficient heat dissipation during extended use. Compatible with a wide range of DDR4 motherboards, its XMP profiles allow easy overclocking in the BIOS for greater performance. Combining performance, features, and reliability makes it an excellent choice for gamers and enthusiasts.

You May Also Be Interested in

Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess