EN
  • EN
  • DE

HX426C16FB/16

Part No HX426C16FB/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2666V 2Gx64 HyperX UDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946410-HX426C16FB/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX426C16FB/16 CAD Model

Description

The Kingston HX426C16FB/16 is a single 16GB DDR4 SDRAM memory module designed for high-performance desktops and workstations. This module operates at a frequency of 2666MHz and is built to meet JEDEC standard DDR4 specifications. It provides a significant memory upgrade for systems requiring increased capacity and speed.

Applications:

  • High-Performance Gaming: Improves gaming experiences with faster loading times, smoother gameplay, and better overall system performance.
  • Content Creation: Supports demanding applications like video editing, graphic design, and 3D rendering, enabling faster workflow.
  • Data Analysis and Scientific Computing: Handles large datasets and complex calculations with ease.
  • Virtualization: Provides sufficient memory for running multiple virtual machines simultaneously.
  • General Desktop Use: Enhances overall system responsiveness for everyday tasks and multitasking.

Features:

  • High Speed: Operates at 2666MHz, providing fast data transfer rates and improved system performance.
  • Large Capacity: 16GB capacity allows for handling memory-intensive applications and large datasets.
  • Standard Latency: Features a CAS latency of 16, balancing speed and performance.
  • Black Heat Spreader: Equipped with a stylish black heat spreader for efficient heat dissipation and enhanced aesthetics.
  • 1.2V Low Voltage: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.

Benefits:

  • Improved System Performance: Increases overall system responsiveness and reduces loading times.
  • Enhanced Gaming Experience: Delivers smoother frame rates and improved visual quality in games.
  • Faster Content Creation: Speeds up video editing, graphic design, and 3D rendering processes.
  • Increased Productivity: Improves efficiency in professional applications and streamlines workflows.
  • Energy Efficiency: Low voltage operation reduces power consumption and helps lower energy costs.

Additional Details:

This memory module is unbuffered and non-ECC, designed for consumer desktops and workstations. It is compatible with a wide range of motherboards that support DDR4 memory. The black heat spreader ensures efficient cooling, preventing overheating and maintaining stable performance. Conforming to JEDEC standards ensures compatibility and reliability.

Technical Specifications:

  • Memory Type: DDR4
  • Capacity: 16GB
  • Frequency: 2666MHz
  • CAS Latency: 16
  • Voltage: 1.2V
  • Buffering: Unbuffered
  • Error Correction: Non-ECC
  • Module Configuration: Single Module
  • Heat Spreader: Yes

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess