EN
  • EN
  • DE

HX424C15FB2K2/16:

Part No HX424C15FB2K2/16:
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 2Gx64 UDIMM HyperX FURY (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Series *
Win Source Part Number 946748-HX424C15FB2K2/16:
Ultra Librarian 3D Model Ultra Librarian HX424C15FB2K2/16: CAD Model

Description

The Kingston HX424C15FB2K2/16 is a 16GB (2x8GB) kit of DDR4-2400 CL15 SDRAM (Synchronous DRAM) memory modules, based on black PCB. Each module uses 8G x 8-bit FBGA components. The kit supports Intel's XMP (Extreme Memory Profiles) version 2.0 for easy overclocking. They are designed for use in high-performance desktops and gaming PCs.

Applications:

  • Gaming PCs
  • High-Performance Desktops
  • Content Creation Workstations
  • Video Editing Systems
  • Memory Intensive Applications

Features:

  • 16GB Kit (2x8GB Modules)
  • DDR4 Technology
  • 2400MHz Clock Speed
  • CL15 Latency (15-15-15)
  • XMP 2.0 Support
  • Black PCB
  • Unbuffered DIMM
  • 288-Pin DIMM

Benefits:

  • Increased Gaming Performance: Higher memory capacity and speed improve frame rates in games.
  • Faster Application Loading: Reduces loading times for applications and games.
  • Improved Multitasking: Allows for smoother multitasking with multiple applications open simultaneously.
  • Easy Overclocking: XMP support simplifies overclocking for increased performance.
  • Enhanced System Stability: High-quality components and rigorous testing ensure stable operation.

Additional Details:

This Kingston HyperX Fury memory kit is a reliable and high-performance upgrade for desktops and gaming PCs. The 2400MHz speed provides faster data access compared to slower memory modules. The XMP support enables users to easily overclock the memory to achieve even higher performance. The kit consists of two 8GB modules, allowing for dual-channel operation, which further increases memory bandwidth. The black PCB gives the memory modules a sleek and modern look. The unbuffered DIMM design is standard for desktop memory. DDR4 technology offers higher bandwidth and lower power consumption compared to previous DDR generations. The memory modules operate at a standard voltage, ensuring compatibility with most motherboards. The components used in the modules are carefully selected and rigorously tested to ensure stability and reliability.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess