EN
  • EN
  • DE

HX316C10FK2/16

Part No HX316C10FK2/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64x2 UDIMM HyperX FURY Blue Kit (16GB 2x8G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948085-HX316C10FK2/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX316C10FK2/16 CAD Model

Description

The Kingston HyperX Fury HX316C10FK2/16 is a 16GB (2x8GB) DDR3 1600MHz CL10 dual-channel kit designed for desktop PCs. Part of the HyperX Fury line, this memory kit offers a performance upgrade for gaming and enthusiast builds. It features automatic overclocking up to 1866MHz, simplifying the process of achieving faster speeds. The kit is specifically designed to work together in dual-channel configurations, maximizing bandwidth.

Applications

  • Gaming PCs
  • Desktop PCs
  • Entry-Level Workstations

Features

  • 16GB Kit (2x8GB Modules)
  • DDR3 Technology
  • 1600MHz Speed
  • DIMM Form Factor
  • CL10 CAS Latency
  • Black Heat Spreader
  • Automatic Overclocking up to 1866MHz
  • Dual-Channel Kit

Benefits

  • Improved Performance: Experience faster application loading, smoother gaming, and improved overall system responsiveness.
  • Automatic Overclocking: Achieve higher performance without manual configuration.
  • Easy Installation: Simple plug-and-play installation for quick and easy upgrades.
  • Dual-Channel Performance: Optimized for dual-channel motherboards for increased bandwidth.
  • Cost-Effective Upgrade: Provides a significant performance boost without breaking the bank.
  • Reliable Operation: Kingston HyperX memory is rigorously tested to ensure stability and reliability.

Technical Specifications

The HX316C10FK2/16 kit comprises two 8GB modules, each featuring a 240-pin DIMM design and operating at a voltage of 1.5V. It automatically overclocks to the next available speed up to 1866MHz without any manual adjustments in the BIOS. The black heat spreader helps dissipate heat and maintains stable operation. The timings are CL10 with a latency of 10-11-10. Designed for use with dual channel compatible motherboards.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess