EN
  • EN
  • DE

EMMC16G-TB29-PE90R

Part No EMMC16G-TB29-PE90R
Manufacturer Kingston
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955922-EMMC16G-TB29-PE90R
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC16G-TB29-PE90R CAD Model

Description

The EMMC16G-TB29-PE90R is an embedded MultiMediaCard (eMMC) manufactured by Kingston, offering 16GB of storage capacity. It is designed for use in mobile devices and embedded systems, providing reliable and high-performance storage solutions.

Applications

  • Smartphones: Used as internal storage for the operating system, applications, and user data such as photos, videos, and documents.
  • Tablets: Provides storage for applications, user files, and system software in tablet devices.
  • Digital Cameras: Utilized as internal storage for capturing and storing high-resolution photos and videos.
  • Portable Gaming Consoles: Stores game data, operating system, and downloaded content for portable gaming devices.
  • Embedded Systems: Integrated into various embedded applications such as industrial control systems and medical devices for reliable storage.

Features

  • 16GB Storage Capacity: Offers ample storage space for operating systems, applications, and user data.
  • eMMC Interface: Adheres to the eMMC standard for seamless integration with a wide range of host devices.
  • NAND Flash Technology: Employs NAND flash memory for non-volatile storage and reliable data retention.
  • Managed NAND: Internally manages NAND flash memory complexities, including wear leveling and error correction.
  • High-Speed Data Transfer: Enables rapid data access and application loading for improved system performance.

Benefits

  • Compact Form Factor: Ideal for integration into space-constrained mobile devices and embedded systems.
  • Reliable Performance: NAND flash memory ensures high data integrity and durability.
  • Improved User Experience: Fast data access enhances overall system responsiveness and user experience.
  • Simplified Design: eMMC interface streamlines the design and development process.
  • Energy Efficiency: Optimized for low power consumption, contributing to longer battery life in portable devices.

Additional Details

The EMMC16G-TB29-PE90R operates within a specified temperature range, typically from -25°C to 85°C. It supports advanced eMMC features, including boot mode, sleep mode, and secure erase. The exact performance characteristics, such as read/write speeds and power consumption, are detailed in the Kingston product datasheet. The internal controller efficiently manages the NAND flash memory, implementing wear-leveling algorithms, bad block management, and error correction (ECC) to ensure long-term data reliability and device lifespan.

You May Also Be Interested in

Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Epson Company
16GB eMMC
Lowest to $26.0857
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Samsung
16GB eMMC5.0
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess