EN
  • EN
  • DE

CBD16D3U1KBG/8G

Part No CBD16D3U1KBG/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947842-CBD16D3U1KBG/8G
Series *
Ultra Librarian 3D Model Ultra Librarian CBD16D3U1KBG/8G CAD Model

Description

The Kingston CBD16D3U1KBG/8G is an 8GB DDR3 1600MHz CL11 240-Pin DIMM desktop memory module. Designed to enhance the performance and responsiveness of desktop computers, this module provides a significant upgrade for systems requiring more memory for demanding applications and multitasking.

Applications:

  • Desktop PCs
  • Workstations
  • General computing tasks
  • Gaming PCs
  • Multimedia editing

Features:

  • 8GB Capacity
  • DDR3 Technology
  • 1600MHz Speed
  • CL11 Latency
  • 240-Pin DIMM

Benefits:

  • Increased System Responsiveness: Provides a noticeable improvement in system responsiveness, allowing for faster loading times and smoother operation.
  • Enhanced Multitasking: The 8GB capacity allows for seamless multitasking and running of multiple applications simultaneously without performance degradation.
  • Improved Gaming Experience: Delivers a smoother and more responsive gaming experience, reducing lag and improving frame rates.
  • Enhanced Multimedia Editing: Facilitates smoother editing of large multimedia files, such as videos and images.
  • Easy Installation: As a standard 240-Pin DIMM, installation is straightforward in compatible systems.

Additional Details:

The CBD16D3U1KBG/8G module conforms to industry-standard specifications for DDR3 memory, ensuring reliable performance and compatibility. It is crucial to verify compatibility with the motherboard before installation to ensure proper operation. This module is unbuffered and non-ECC. The 1600MHz speed and CL11 latency provide a balance between performance and affordability, making it a suitable upgrade for a wide range of desktop systems. The increased memory capacity allows users to run more applications simultaneously and work with larger files without experiencing slowdowns or performance issues. It is an excellent choice for users looking to improve the overall performance and responsiveness of their desktop computers.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess