EN
  • EN
  • DE

08EMCP08-NL3DT227

Part No 08EMCP08-NL3DT227
Manufacturer Kingston
Catalog DDR
Description eMCP 8GB eMMC5.0 + 8Gb LPDDR3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956877-08EMCP08-NL3DT227
Series *
Ultra Librarian 3D Model Ultra Librarian 08EMCP08-NL3DT227 CAD Model

Description

The 08EMCP08-NL3DT227 is an eMMC (embedded MultiMediaCard) memory module manufactured by Kingston. This type of memory is commonly used in mobile devices, embedded systems, and other applications where compact, reliable, and high-performance storage is required.

Applications

  • Smartphones: Providing storage for operating systems, applications, and user data.
  • Tablets: Serving as the primary storage medium for tablets.
  • Embedded Systems: Used in various embedded systems, such as IoT devices, industrial control systems, and automotive applications.
  • Navigation Systems: Storing map data and application software in GPS navigation devices.
  • Digital Cameras: Storing photos and videos in digital cameras.

Features

  • eMMC Standard: Compliant with the eMMC standard for reliable and high-performance storage.
  • Compact Size: Small form factor for space-constrained applications.
  • High Storage Capacity: Provides ample storage for operating systems, applications, and data.
  • Fast Read/Write Speeds: Enables quick data access and transfer.
  • Low Power Consumption: Minimizes power consumption for battery-powered devices.

Benefits

  • Improved System Performance: Fast read/write speeds enhance system responsiveness and application performance.
  • Reliable Data Storage: eMMC standard ensures reliable data storage and retrieval.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices.
  • Reduced System Size: Compact size allows for smaller and more portable devices.
  • Simplified Integration: eMMC standard simplifies integration into various embedded systems.

Additional Details

The 08EMCP08-NL3DT227 eMMC module features a specific storage capacity (likely 8GB or 16GB) and performance characteristics that make it suitable for a variety of applications. The 'NL3DT227' likely indicates a specific version or revision of the module. It is designed to operate in a wide range of temperatures and environmental conditions, ensuring reliable performance in demanding applications. This eMMC module is commonly used in consumer electronics, industrial automation, and automotive systems.

You May Also Be Interested in

Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7383 $80.2149
6+ $21.9392 $131.6352
9+ $21.2543 $191.2887
12+ $20.5682 $246.8184
15+ $19.8822 $298.2330
20+ $17.8263 $356.5260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,178 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess