EN
  • EN
  • DE

08EMCP04-NL3DT227

Part No 08EMCP04-NL3DT227
Manufacturer Kingston
Catalog DDR
Description eMCP 8GB eMMC5.0 + 4Gb LPDDR3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956876-08EMCP04-NL3DT227
Series *
Ultra Librarian 3D Model Ultra Librarian 08EMCP04-NL3DT227 CAD Model

Description

The Kingston 08EMCP04-NL3DT227 is an embedded MultiMediaCard (eMMC) device, designed for use in a variety of mobile and embedded applications. It provides reliable storage and high performance for devices that require a compact and efficient storage solution. This eMMC module is suitable for applications needing low power consumption and fast data access.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Embedded systems
  • IoT (Internet of Things) devices

Features

  • eMMC 5.1 interface: Supports high-speed data transfer rates.
  • 8GB storage capacity: Provides ample space for operating systems, applications, and user data.
  • NAND Flash Memory: Utilizes NAND flash technology for non-volatile storage.
  • Compact form factor: Designed for integration into space-constrained devices.
  • Low power consumption: Optimised for mobile and battery-powered devices.
  • Temperature range: Wide operating temperature range ensures reliable performance in various environments.

Benefits

  • Fast boot times: Enables quick device startup.
  • Improved application performance: Enhances the responsiveness of applications.
  • Reliable data storage: Ensures data integrity and protection.
  • Reduced power consumption: Extends battery life in portable devices.
  • Simplified integration: Streamlines the design and manufacturing process.

Additional Details

The 08EMCP04-NL3DT227 eMMC device operates using the eMMC 5.1 standard, which supports features like command queuing, cache barrier, and secure erase. It is built with advanced NAND flash memory technology to ensure data reliability and endurance. The module's compact size allows for easy integration into a variety of device designs. The device is carefully designed to meet the stringent power consumption requirements of mobile devices, making it an ideal choice for battery-powered applications. This eMMC is designed to withstand a wide operating temperature range, ensuring reliable performance in various environmental conditions.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess