Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Bulk
Color Green
Configuration Standard
Lens Color Green
Lens Transparency Diffused
Millicandela Rating 30mcd
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 20mA
Viewing Angle 30°
Mounting Type Through Hole
Wavelength - Dominant 568nm
Wavelength - Peak 565nm
Package / Case Radial
Supplier Device Package T-1 3/4
Height (Max) 8.60mm
Base Product Number WP7113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q3847650S,754-1263
Standard Package 1,000
Win Source Part Number 994746-WP7113GD
Ultra Librarian 3D Model Ultra Librarian WP7113GD CAD Model

Description

The Kingbright 994746-WP7113GD is a green LED indication module with a millicandela rating of 30mcd.

  • Forward Voltage: 2.2V
  • Current: 20mA
  • Peak Wavelength: 565nm
  • Dominant Wavelength: 568nm
  • Package: radial bulk
  • Dimension: 5mm, T-1 3/4
  • Perfect for: use in electronic circuits and projects

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LPM67K-D2F1-25-Z
Rohm Semiconductor
Lowest to $0.1197
ECAD model for SML-D12V8WT86P
Panasonic
Need more? Email Us
ECAD model for LN1371G(H)-6U(TR)
Wurth Electronics Inc
LED RGB CLEAR 6PLCC SMD
Lowest to $0.6051
ECAD model for 150505M173300
Rohm Semiconductor
LED RED 1608 SMD
Need more? Email Us
ECAD model for SML-D15UWT86C
Stanley Electric Co
LED WHITE DIFFUSED 2PLCC SMD / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.1524
ECAD model for VEW1147LS-TR
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LTT67C-T2V1-35-Z
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LUWE6SG-ABBB-5P6Q-1-Z
OSRAM Opto Semiconductors Inc.
LED ORANGE CLEAR SMD
Need more? Email Us
ECAD model for LO M67F-U2AB-24-1-20-R18-Z

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3030 $51.5100
405+ $0.2486 $100.6830
625+ $0.2408 $150.5000
860+ $0.2331 $200.4660
1,110+ $0.2253 $250.0830
1,490+ $0.2020 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,210 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention