EN
  • EN
  • DE

SC39-11SYKWA

Part No SC39-11SYKWA
Manufacturer Kingbright
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7SEG 0.39" SGL YLW 10DIP / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 20mA 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr Kingbright
Package Tube
Number of Characters 1
Dimension 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm)
Digit/Alpha Size 0.39" (10.00mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Yellow
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 86mcd
Wavelength - Peak 590nm
Power Dissipation (Max) 75mW
Package / Case 10-DIP (0.300", 7.62mm)
Base Product Number SC39-11
Other Names SC39-11SYKWA,754-2297
Standard Package 39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242720-SC39-11SYKWA
Ultra Librarian 3D Model Ultra Librarian SC39-11SYKWA CAD Model

Description

The Kingbright SC39-11SYKWA is a 0.39-inch, single-digit, yellow LED display. It is a common cathode display with a right-hand decimal point. The display is made of AlGaInP (aluminum gallium indium phosphide) and has a white diffused lens.

The SC39-11SYKWA has a luminous intensity of 31,000 mcd (millicandelas) at a forward current of 10mA. The viewing angle is 120 degrees. The display has a power dissipation of 75mW and a junction temperature of 115°C. The operating temperature range is -40°C to +85°C.

The SC39-11SYKWA is ideal for a variety of applications, including:

  • Digital clocks and watches
  • Calculators and other electronic devices
  • Industrial control panels and displays
  • Automotive dashboards and instrument panels
  • Consumer electronics displays, such as MP3 players and digital cameras
  • Traffic signals and other outdoor displays

The SC39-11SYKWA is a reliable and durable display that is easy to use. It is available in a variety of package sizes and configurations.

Here are some additional details about the SC39-11SYKWA:

  • It is a common cathode display, which means that all of the cathode terminals are connected together. This makes it easy to wire the display to a microcontroller or other electronic device.
  • It has a right-hand decimal point, which means that the decimal point is located to the right of the most significant digit. This is the most common configuration for LED displays.
  • It has a white diffused lens, which means that the light from the display is evenly distributed over a wide viewing angle. This makes the display easy to read from all angles.
  • It is made of AlGaInP, which is a type of semiconductor material that is known for its high efficiency and long lifespan.
  • It is available in a variety of package sizes and configurations, including through-hole and surface mount.

If you are looking for a reliable and durable LED display, the Kingbright SC39-11SYKWA is a great option. It is ideal for a variety of applications, including digital clocks and watches, calculators, industrial control panels, automotive dashboards, consumer electronics displays, and traffic signals.

You May Also Be Interested in

Panasonic
Need more? Email Us
Rohm Semiconductor
DISPLAY 7SEG 0.56" TRP RED 28DIP
Need more? Email Us
Kingbright
Red 1 75mW Common Cathode 0.2 SMD LED Character and Numeric RoHS
Lowest to $2.3284
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.51" SGL RED 10DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Need more? Email Us
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $9.7932
Panasonic
General Purpose Long Interval Timers
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess