EN
  • EN
  • DE

DP48688TGY

Part No DP48688TGY
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description DATAPATCH 48-PORT CATEGORY 6 PUN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Punchdown Panel
Connector Type RJ45
Number of Positions 48
Number of Rows 2
Termination Style Punch Down
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1631828-DP48688TGY
Ultra Librarian 3D Model Ultra Librarian DP48688TGY CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
CONN JACK PANEL 96POS W/O JACK
Need more? Email Us
Neutrik
NYS-SPCR Fiber Optic Connectors
Need more? Email Us
Neutrik
NYS-SPCR1 Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-S Fiber Optic Connectors
Need more? Email Us
Switchcraft Inc.
CONN PATCHBAY 48JACKS 1.75"
Need more? Email Us
Neutrik
NPPA-TT-PT-FN Fiber Optic Connec
Need more? Email Us
Neutrik
NPP-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-S-HNT Fiber Optic Connec
Need more? Email Us
Neutrik
NPPA-TT-S-FN Fiber Optic Connect
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess